Vybronics, Inc. Motors - AC, DC VZ4KH2B0470652

Description
DC Motor Vibration, ERM 11000 RPM 3VDC
Request a Quote Datasheet
Description
DC Motor Vibration, ERM 11000 RPM 3VDC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Motors - AC, DC - 1670-VZ4KH2B0470652-ND - DigiKey
Thief River Falls, MN, United States
Motors - AC, DC
1670-VZ4KH2B0470652-ND
Motors - AC, DC 1670-VZ4KH2B0470652-ND
DC Motor Vibration, ERM 11000 RPM 3VDC

DC Motor Vibration, ERM 11000 RPM 3VDC

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category DC Motors
Product Number 1670-VZ4KH2B0470652-ND
Product Name Motors - AC, DC
DC Voltage Range 3.0 VDC
Unlock Full Specs
to access all available technical data

Similar Products

Torque Motor - TMB+ Series - ETEL S.A.
Specs
Commutation Brushless
Continuous Torque 191.2 to 197345.1 In-lbs (220 to 227551 kg-cm)
Shaft Speed 143 to 4590 rpm
View Details
DC-Micromotors Series 1016 ... SR Precious Metal Commutation -  - FAULHABER MICROMO
Specs
DC Voltage Range 9.0 VDC
Torque Constant 0.9176 in-oz/amp (6.48 mN-m/amp)
Rotor Inertia 1.70E-6 oz-in-sec² (1.20E-5 kg-cm²)
View Details
Housed Brushless DC (BLDC) Motor - DIH23-30-007A - Sensata Technologies
Specs
Commutation Brushless
Continuous Torque 3.4 In-lbs (3.88 kg-cm)
View Details
DC Brush Motor - YHD-5912 - Shenzhen Yunhongda Motor Co., LTD.
Shenzhen Yunhongda Motor Co., LTD.
Specs
Commutation Brush
DC Construction Coreless / Slotless
DC Voltage Range 230.0 VDC
View Details