Vybronics, Inc. Motors - AC, DC VZ4KC1B1051202

Description
DC Motor Vibration, ERM 14000 RPM 3VDC
Request a Quote Datasheet
Description
DC Motor Vibration, ERM 14000 RPM 3VDC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Motors - AC, DC - 1670-VZ4KC1B1051202-ND - DigiKey
Thief River Falls, MN, United States
Motors - AC, DC
1670-VZ4KC1B1051202-ND
Motors - AC, DC 1670-VZ4KC1B1051202-ND
DC Motor Vibration, ERM 14000 RPM 3VDC

DC Motor Vibration, ERM 14000 RPM 3VDC

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category DC Motors
Product Number 1670-VZ4KC1B1051202-ND
Product Name Motors - AC, DC
DC Voltage Range 3.0 VDC
Unlock Full Specs
to access all available technical data

Similar Products

DC Coreless Motor/Driving Series - L0510N3M - Constar Motion Co., Ltd
Specs
DC Construction Coreless / Slotless
DC Voltage Range 3.5 VDC
Output Power 2.01E-4 HP
View Details
23GST2R82 Brush DC Coreless Motor - 23GST2R82 216P.1 - Portescap
Specs
Commutation Brush
DC Construction Coreless / Slotless
Standard DC Voltage 12V
View Details
Brushed Motors - MMP S17-400E-48V - Midwest Motion Products, Inc.
Midwest Motion Products, Inc.
Specs
Commutation Brush
Standard DC Voltage 48V
DC Voltage Range 48.0 VDC
View Details
Brushless DC Motors -  - GEEPLUS Inc.
Specs
Commutation Brushless
Units Metric
Shaft Size 1.654 inch (42.0 mm)
View Details