VIBRATION ERM MOTOR 9K RPM 0.9G
VIBRATION ERM MOTOR 9K RPM 0.9G
VIBRATION ERM MOTOR 9K RPM 0.9G
| DigiKey | |
|---|---|
| Product Category | Brushless Motors |
| Product Number | 1670-VZ4FC1B0951788UCT-ND |
| Product Name | Motors - AC, DC |
| Motor Type | DC Motor |
| DC Voltage Range | 3.0 VDC |
| Continuous Torque | 0.1 In-lbs (0.0704 kg-cm) |