Vybronics, Inc. Motors - AC, DC VZ43FC1A6730098U

Description
DC Motor Vibration, ERM 9000 RPM 1.3VDC
Request a Quote Datasheet
Description
DC Motor Vibration, ERM 9000 RPM 1.3VDC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Motors - AC, DC - 1670-VZ43FC1A6730098UTR-ND - DigiKey
Thief River Falls, MN, United States
DC Motor Vibration, ERM 9000 RPM 1.3VDC

DC Motor Vibration, ERM 9000 RPM 1.3VDC

Buy Now Datasheet
Motors - AC, DC - 1670-VZ43FC1A6730098UCT-ND - DigiKey
Thief River Falls, MN, United States
DC Motor Vibration, ERM 9000 RPM 1.3VDC

DC Motor Vibration, ERM 9000 RPM 1.3VDC

Buy Now Datasheet
Motors - AC, DC - 1670-VZ43FC1A6730098UDKR-ND - DigiKey
Thief River Falls, MN, United States
DC Motor Vibration, ERM 9000 RPM 1.3VDC

DC Motor Vibration, ERM 9000 RPM 1.3VDC

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category DC Motors
Product Number 1670-VZ43FC1A6730098UTR-ND
Product Name Motors - AC, DC
DC Voltage Range 1.3 VDC
Unlock Full Specs
to access all available technical data

Similar Products

Torque Motor - TMB+ Series - ETEL S.A.
Specs
Commutation Brushless
Continuous Torque 191.2 to 197345.1 In-lbs (220 to 227551 kg-cm)
Shaft Speed 143 to 4590 rpm
View Details
26N58 Brush DC Coreless Motor - 26N58-113.1 - Portescap
Specs
Commutation Brush
DC Construction Coreless / Slotless
DC Voltage Range 15.0 VDC
View Details
342 To 1 Gear Ratio, Reversible 3V D.C. Gearmotor with Plastic Housing & Steel Shaft - A 3Z16-0050A - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
DC Voltage Range 3.0 VDC
Continuous Current 0.0060 amps
Continuous Torque 0.2 In-lbs (0.2522 kg-cm)
View Details
DC-Micromotors Series 2237 ... CXR Graphite Commutation -  - FAULHABER MICROMO
Specs
DC Voltage Range 6.0 VDC
Torque Constant 1.05 in-oz/amp (7.44 mN-m/amp)
Rotor Inertia 4.39E-5 oz-in-sec² (3.10E-4 kg-cm²)
View Details