Vybronics, Inc. Motors - AC, DC VZ3TL5B0640080P

Description
VIBRATION ERM MTR 10.5KRPM 0.75G
Request a Quote Datasheet
Description
VIBRATION ERM MTR 10.5KRPM 0.75G
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Motors - AC, DC - 1670-VZ3TL5B0640080P-ND - DigiKey
Thief River Falls, MN, United States
VIBRATION ERM MTR 10.5KRPM 0.75G

VIBRATION ERM MTR 10.5KRPM 0.75G

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category DC Motors
Product Number 1670-VZ3TL5B0640080P-ND
Product Name Motors - AC, DC
DC Voltage Range 3.0 VDC
Unlock Full Specs
to access all available technical data

Similar Products

Frameless Brushless DC (BLDC) Motor - DIP20-09-HPZ - Sensata Technologies
Specs
Commutation Brushless
Continuous Torque 0.5 In-lbs (0.6122 kg-cm)
View Details
DC-Micromotors Series 2642 ... CR Graphite Commutation -  - FAULHABER MICROMO
Specs
DC Voltage Range 18.0 VDC
Torque Constant 3.65 in-oz/amp (25.8 mN-m/amp)
Rotor Inertia 1.70E-4 oz-in-sec² (0.0012 kg-cm²)
View Details
Brushed Motors - MMP S17-400D-36V - Midwest Motion Products, Inc.
Midwest Motion Products, Inc.
Specs
Commutation Brush
DC Voltage Range 36.0 VDC
Continuous Current 3.8 amps
View Details
Brushed DC Geared Motor - GB90 Series (90ZYT-152-24-422) - 3X Motion Technologies Co., Ltd
Specs
Commutation Brush
Standard DC Voltage 24V
Output Power 0.1179 HP
View Details