Vybronics, Inc. Motors - AC, DC VZ3TH8B171700L

Description
Brushed DC Motor Vibration, ERM 13000 RPM 2.7VDC
Request a Quote Datasheet
Description
Brushed DC Motor Vibration, ERM 13000 RPM 2.7VDC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Motors - AC, DC - 1670-VZ3TH8B171700L-ND - DigiKey
Thief River Falls, MN, United States
Motors - AC, DC
1670-VZ3TH8B171700L-ND
Motors - AC, DC 1670-VZ3TH8B171700L-ND
Brushed DC Motor Vibration, ERM 13000 RPM 2.7VDC

Brushed DC Motor Vibration, ERM 13000 RPM 2.7VDC

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category DC Motors
Product Number 1670-VZ3TH8B171700L-ND
Product Name Motors - AC, DC
Commutation Brush
Unlock Full Specs
to access all available technical data

Similar Products

Frameless Brushless DC (BLDC) Motor - DIP38-18-001A - Sensata Technologies
Specs
Commutation Brushless
Continuous Torque 23.7 In-lbs (27.35 kg-cm)
View Details
DC-Micromotors Series 1016 ... SR Precious Metal Commutation -  - FAULHABER MICROMO
Specs
DC Voltage Range 9.0 VDC
Torque Constant 0.9176 in-oz/amp (6.48 mN-m/amp)
Rotor Inertia 1.70E-6 oz-in-sec² (1.20E-5 kg-cm²)
View Details
Brushed Motors - MMP D22-376F-60V - Midwest Motion Products, Inc.
Midwest Motion Products, Inc.
Specs
Commutation Brush
DC Voltage Range 60.0 VDC
Continuous Current 4.1 amps
View Details
Brushed DC Geared Motor - GB90 Series (90ZYT-152-24-622) - 3X Motion Technologies Co., Ltd
Specs
Commutation Brush
Standard DC Voltage 24V
Output Power 0.1179 HP
View Details