Vybronics, Inc. Motors - AC, DC VZ3TH5B3120076P

Description
VIBRATION ERM MTR LOW CURR 0.5G
Request a Quote Datasheet
Description
VIBRATION ERM MTR LOW CURR 0.5G
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Motors - AC, DC - 1670-VZ3TH5B3120076P-ND - DigiKey
Thief River Falls, MN, United States
VIBRATION ERM MTR LOW CURR 0.5G

VIBRATION ERM MTR LOW CURR 0.5G

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category DC Motors
Product Number 1670-VZ3TH5B3120076P-ND
Product Name Motors - AC, DC
DC Voltage Range 3.0 VDC
Unlock Full Specs
to access all available technical data

Similar Products

Brushless motors - C12B-06 - C.I. Takiron Corporation
C.I. Takiron Corporation
Specs
Commutation Brushless
Standard DC Voltage 12V
DC Voltage Range 12.0 VDC
View Details
Brushless DC Motor - 42BYA Series (big torque) - 3X Motion Technologies Co., Ltd
Specs
Commutation Brushless
Standard DC Voltage 24V
DC Voltage Range 24.0 VDC
View Details
Automotive Tailgate DC Motor - PT.1727024-2101 - Shenzhen Power Motor Industrial Co., Ltd.
Shenzhen Power Motor Industrial Co., Ltd.
Specs
Commutation Brush
Standard DC Voltage 24V
DC Voltage Range 24.0 VDC
View Details
PM8 48V 3000 RPM – S Box 70:1 Bronze - 848S70B - parvalux by maxon
Specs
Commutation Brush
DC Construction Permanent Magnet
Standard DC Voltage 48V
View Details