Vybronics, Inc. Motors - AC, DC VZ30L4B8790008L

Description
DC Motor Vibration, ERM 14000 RPM 3VDC
Request a Quote Datasheet
Description
DC Motor Vibration, ERM 14000 RPM 3VDC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Motors - AC, DC - 1670-VZ30L4B8790008L-ND - DigiKey
Thief River Falls, MN, United States
DC Motor Vibration, ERM 14000 RPM 3VDC

DC Motor Vibration, ERM 14000 RPM 3VDC

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category DC Motors
Product Number 1670-VZ30L4B8790008L-ND
Product Name Motors - AC, DC
DC Voltage Range 3.0 VDC
Unlock Full Specs
to access all available technical data

Similar Products

Coreless Brushless Motor - YHD-BL3260H14 - Shenzhen Yunhongda Motor Co., LTD.
Shenzhen Yunhongda Motor Co., LTD.
Specs
Commutation Brushless
DC Construction Coreless / Slotless
DC Voltage Range 14.0 VDC
View Details
FRAMELESS MOTOR - 123FSF40-D72015X-01 - 3X Motion Technologies Co., Ltd
3X Motion Technologies Co., Ltd
Specs
Standard DC Voltage 48V
Torque Constant 32.57 in-oz/amp (230 mN-m/amp)
Output Power 2.01 HP
View Details
DC Micro Motor - BD42ZY90 - Yuyao Baida Electric CO., LTD.
Yuyao Baida Electric CO., LTD.
Specs
Units Metric
Shaft Orientation In-line
Motor Shape Cylindrical Body
View Details
Coreless motors - A22C-25 - C.I. Takiron Corporation
C.I. Takiron Corporation
Specs
Commutation Brush
DC Construction Coreless / Slotless
Standard DC Voltage 12V
View Details