Vybronics, Inc. Motors - AC, DC VZ30F4B8196813L

Description
DC Motor Vibration, ERM 13000 RPM 2.7VDC
Request a Quote Datasheet
Description
DC Motor Vibration, ERM 13000 RPM 2.7VDC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Motors - AC, DC - 1670-VZ30F4B8196813L-ND - DigiKey
Thief River Falls, MN, United States
DC Motor Vibration, ERM 13000 RPM 2.7VDC

DC Motor Vibration, ERM 13000 RPM 2.7VDC

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category DC Motors
Product Number 1670-VZ30F4B8196813L-ND
Product Name Motors - AC, DC
DC Voltage Range 2.7 VDC
Unlock Full Specs
to access all available technical data

Similar Products

Torque Motor - TMM Series - ETEL S.A.
Specs
Commutation Brushless
Continuous Torque 79.6 to 10354.0 In-lbs (91.73 to 11939 kg-cm)
Features Torque Motor
View Details
DC-Micromotors Series 2224 ... SR Precious Metal Commutation -  - FAULHABER MICROMO
Specs
DC Voltage Range 12.0 VDC
Torque Constant 2.07 in-oz/amp (14.6 mN-m/amp)
Rotor Inertia 3.82E-5 oz-in-sec² (2.70E-4 kg-cm²)
View Details
Frameless Brushless DC (BLDC) Motor - DIP38-18-001A - Sensata Technologies
Specs
Commutation Brushless
Continuous Torque 23.7 In-lbs (27.35 kg-cm)
View Details
Ultrasonic DC Motor For Electric Toothbrush - YHD-1614 - Shenzhen Yunhongda Motor Co., LTD.
Specs
DC Construction Coreless / Slotless
DC Voltage Range 3.7 VDC
View Details