Vybronics, Inc. Motors - AC, DC VZ30F4B8196812L

Description
DC Motor Vibration, ERM 14000 RPM 2.7VDC
Request a Quote Datasheet
Description
DC Motor Vibration, ERM 14000 RPM 2.7VDC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Motors - AC, DC - 1670-VZ30F4B8196812L-ND - DigiKey
Thief River Falls, MN, United States
DC Motor Vibration, ERM 14000 RPM 2.7VDC

DC Motor Vibration, ERM 14000 RPM 2.7VDC

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category DC Motors
Product Number 1670-VZ30F4B8196812L-ND
Product Name Motors - AC, DC
DC Voltage Range 2.7 VDC
Unlock Full Specs
to access all available technical data

Similar Products

Torque Motor - TMB+ Series - ETEL S.A.
Specs
Commutation Brushless
Continuous Torque 191.2 to 197345.1 In-lbs (220 to 227551 kg-cm)
Shaft Speed 143 to 4590 rpm
View Details
DC-Micromotors Series 1516 ... S Precious Metal Commutation -  - FAULHABER MICROMO
Specs
DC Voltage Range 4.5 VDC
Torque Constant 0.3696 in-oz/amp (2.61 mN-m/amp)
Rotor Inertia 3.68E-6 oz-in-sec² (2.60E-5 kg-cm²)
View Details
Frameless Brushless DC (BLDC) Motor - DIP20-09-HPZ - Sensata Technologies
Specs
Commutation Brushless
Continuous Torque 0.5 In-lbs (0.6122 kg-cm)
View Details
Brushless DC Motor – 750W High Torque Outrunner for Heavy-Lift Drones & Industrial Drive - YHD- BL4520 - Shenzhen Yunhongda Motor Co., LTD.
Specs
Commutation Brushless
DC Voltage Range 6.0 to 24.0 VDC
Output Power 1.01 HP
View Details