Vybronics, Inc. Motors - AC, DC VZ30C1T9870088L

Description
DC Motor Vibration, ERM 8500 RPM 2.3VDC
Request a Quote Datasheet
Description
DC Motor Vibration, ERM 8500 RPM 2.3VDC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Motors - AC, DC - 1670-VZ30C1T9870088LDKR-ND - DigiKey
Thief River Falls, MN, United States
DC Motor Vibration, ERM 8500 RPM 2.3VDC

DC Motor Vibration, ERM 8500 RPM 2.3VDC

Buy Now Datasheet
Motors - AC, DC - 1670-VZ30C1T9870088LCT-ND - DigiKey
Thief River Falls, MN, United States
DC Motor Vibration, ERM 8500 RPM 2.3VDC

DC Motor Vibration, ERM 8500 RPM 2.3VDC

Buy Now Datasheet
Motors - AC, DC - 1670-VZ30C1T9870088LTR-ND - DigiKey
Thief River Falls, MN, United States
DC Motor Vibration, ERM 8500 RPM 2.3VDC

DC Motor Vibration, ERM 8500 RPM 2.3VDC

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category DC Motors
Product Number 1670-VZ30C1T9870088LDKR-ND
Product Name Motors - AC, DC
DC Voltage Range 2.3 VDC
Unlock Full Specs
to access all available technical data

Similar Products

Frameless Brushless DC (BLDC) Motor - DIP13-12-012A - Sensata Technologies
Specs
Commutation Brushless
Continuous Torque 0.4 In-lbs (0.5102 kg-cm)
View Details
Brushless DC-Gearmotors Series 2622 ... B 4 Pole Technology -  - FAULHABER MICROMO
Specs
Commutation Brushless
DC Voltage Range 6.0 VDC
Torque Constant 1.25 in-oz/amp (8.8 mN-m/amp)
View Details
Brushed Motors - MMP D33-655F-60V - Midwest Motion Products, Inc.
Midwest Motion Products, Inc.
Specs
Commutation Brush
DC Voltage Range 60.0 VDC
Continuous Current 8 amps
View Details
Brushless DC Motor - 33BYA Series - 3X Motion Technologies Co., Ltd
3X Motion Technologies Co., Ltd
Specs
Commutation Brushless
Standard DC Voltage 12V; 24V
DC Voltage Range 12.0 to 24.0 VDC
View Details