Vybronics, Inc. Motors - AC, DC VZ30C1B839982L

Description
Brushed DC Motor Vibration, ERM 12000 RPM 3VDC
Request a Quote Datasheet
Description
Brushed DC Motor Vibration, ERM 12000 RPM 3VDC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Motors - AC, DC - 1670-VZ30C1B839982LTR-ND - DigiKey
Thief River Falls, MN, United States
Brushed DC Motor Vibration, ERM 12000 RPM 3VDC

Brushed DC Motor Vibration, ERM 12000 RPM 3VDC

Buy Now Datasheet
Motors - AC, DC - 1670-VZ30C1B839982LCT-ND - DigiKey
Thief River Falls, MN, United States
Brushed DC Motor Vibration, ERM 12000 RPM 3VDC

Brushed DC Motor Vibration, ERM 12000 RPM 3VDC

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category DC Motors
Product Number 1670-VZ30C1B839982LTR-ND
Product Name Motors - AC, DC
DC Voltage Range 3.0 VDC
Unlock Full Specs
to access all available technical data

Similar Products

Frameless Brushless DC (BLDC) Motor - DIP20-19-HPZ - Sensata Technologies
Specs
Commutation Brushless
Continuous Torque 1.3 In-lbs (1.53 kg-cm)
View Details
DC-Micromotors Series 3257 ... CR Graphite Commutation -  - FAULHABER MICROMO
Specs
DC Voltage Range 18.0 VDC
Torque Constant 3.89 in-oz/amp (27.5 mN-m/amp)
Rotor Inertia 5.81E-4 oz-in-sec² (0.0041 kg-cm²)
View Details
Brushless Motors - MMP BL58-487F-60V - Midwest Motion Products, Inc.
Midwest Motion Products, Inc.
Specs
Commutation Brushless
DC Voltage Range 60.0 VDC
Continuous Current 8.8 amps
View Details
Gear Motor - PG90 Series - 3X Motion Technologies Co., Ltd
3X Motion Technologies Co., Ltd
Specs
Commutation Brush
Standard DC Voltage 24V
DC Voltage Range 24.0 VDC
View Details