Vybronics, Inc. Motors - AC, DC VZ30C1B839981A

Description
DC Motor Vibration, ERM 12000 RPM 3VDC
Request a Quote Datasheet
Description
DC Motor Vibration, ERM 12000 RPM 3VDC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Motors - AC, DC - 1670-VZ30C1B839981ACT-ND - DigiKey
Thief River Falls, MN, United States
DC Motor Vibration, ERM 12000 RPM 3VDC

DC Motor Vibration, ERM 12000 RPM 3VDC

Buy Now Datasheet
Motors - AC, DC - 1670-VZ30C1B839981ADKR-ND - DigiKey
Thief River Falls, MN, United States
DC Motor Vibration, ERM 12000 RPM 3VDC

DC Motor Vibration, ERM 12000 RPM 3VDC

Buy Now Datasheet
Motors - AC, DC - 1670-VZ30C1B839981ATR-ND - DigiKey
Thief River Falls, MN, United States
DC Motor Vibration, ERM 12000 RPM 3VDC

DC Motor Vibration, ERM 12000 RPM 3VDC

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category DC Motors
Product Number 1670-VZ30C1B839981ACT-ND
Product Name Motors - AC, DC
DC Voltage Range 3.0 VDC
Unlock Full Specs
to access all available technical data

Similar Products

Precision DC Coreless Motor - 2225N5M - Constar Motion Co., Ltd
Specs
DC Construction Coreless / Slotless
DC Voltage Range 7.2 VDC
Output Power 0.0082 HP
View Details
24DCT Athlonix - Precious Metal Brush DC Motor - 24DCT 32P2 212E 14 - Portescap
Specs
Commutation Brush
DC Voltage Range 36.0 VDC
Torque Constant 6.19 in-oz/amp (43.72 mN-m/amp)
View Details
Brushed Motors - MMP S27-411K-90V - Midwest Motion Products, Inc.
Midwest Motion Products, Inc.
Specs
Commutation Brush
Standard DC Voltage 90V
DC Voltage Range 90.0 VDC
View Details
Brushless DC Motors -  - GEEPLUS Inc.
Specs
Commutation Brushless
Units Metric
Shaft Size 1.654 inch (42.0 mm)
View Details