Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
BRUSHLESS MOTORS
VYBRONICS, INC.
VW0934AB007G -- MOTORS - AC, DC
Vybronics, Inc.
Motors - AC, DC
VW0934AB007G
Description
Brushless (BLDC) DC Motor Vibration, ERM 11500 RPM 3VDC
DigiKey
Done
Request a Quote
Email Supplier
Datasheet
Description
Brushless (BLDC) DC Motor Vibration, ERM 11500 RPM 3VDC
Request a Quote
Email Supplier
Datasheet
Suppliers
Company
Product
Description
Supplier Links
DigiKey
Thief River Falls, MN, United States
Motors - AC, DC
1670-VW0934AB007G-ND
Motors - AC, DC
1670-VW0934AB007G-ND
Brushless (BLDC) DC Motor Vibration, ERM 11500 RPM 3VDC
Brushless (BLDC) DC Motor Vibration, ERM 11500 RPM 3VDC
Buy Now
Datasheet
Technical Specifications
DigiKey
Product Category
Brushless Motors
Product Number
1670-VW0934AB007G-ND
Product Name
Motors - AC, DC
Motor Type
DC Motor
Unlock Full Specs
to access all available technical data
Similar Products
Sensata Technologies
Housed Brushless DC (BLDC) Motor
DIH18-14-BBNA
Specs
Motor Type
DC Motor
Continuous Torque
0.3 In-lbs (0.3061 kg-cm)
View Details
FAULHABER MICROMO
Brushless DC-Servomotors Series 4490 ... BS 2 Pole Technology
Series 4490 ... BS 2 Pole Technology
Specs
Motor Type
Servomotor
DC Voltage Range
48.0 VDC
Torque Constant
10.7 in-oz/amp (75.6 mN-m/amp)
View Details
Midwest Motion Products, Inc.
IN-LINE Brushless Gearmotors
MMP BL44-297E-60V GP42-022
Specs
DC Voltage Range
60.0 VDC
Continuous Current
1.7 amps
Continuous Torque
21.0 In-lbs (24.21 kg-cm)
View Details
3X Motion Technologies Co., Ltd
Brushless DC Motor
42BYA Series (big torque)
Specs
Motor Type
DC Motor
Standard DC Voltage
24V
DC Voltage Range
24.0 VDC
View Details