Vybronics, Inc. Motors - AC, DC VW0625AB001G

Description
Brushless (BLDC) DC Motor Vibration, ERM 15000 RPM 3VDC
Request a Quote Datasheet
Description
Brushless (BLDC) DC Motor Vibration, ERM 15000 RPM 3VDC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Motors - AC, DC - 1670-VW0625AB001G-ND - DigiKey
Thief River Falls, MN, United States
Motors - AC, DC
1670-VW0625AB001G-ND
Motors - AC, DC 1670-VW0625AB001G-ND
Brushless (BLDC) DC Motor Vibration, ERM 15000 RPM 3VDC

Brushless (BLDC) DC Motor Vibration, ERM 15000 RPM 3VDC

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category DC Motors
Product Number 1670-VW0625AB001G-ND
Product Name Motors - AC, DC
DC Voltage Range 3.0 VDC
Unlock Full Specs
to access all available technical data

Similar Products

DC Right Angle Gearmotor - MobilePower™ MP26 - ElectroCraft
Specs
Commutation Brush
DC Construction Permanent Magnet
Standard DC Voltage 48V
View Details
Torque Motor - TMM Series - ETEL S.A.
Specs
Commutation Brushless
Continuous Torque 79.6 to 10354.0 In-lbs (91.73 to 11939 kg-cm)
Features Torque Motor
View Details
DC Brushless Centrifuge Motor - PBL.7640048-8101 - Shenzhen Power Motor Industrial Co., Ltd.
Shenzhen Power Motor Industrial Co., Ltd.
Specs
Commutation Brushless
Standard DC Voltage 48V
DC Voltage Range 48.0 VDC
View Details
DC-Micromotors Series 1331 ... SR Precious Metal Commutation -  - FAULHABER MICROMO
Specs
DC Voltage Range 12.0 VDC
Torque Constant 1.63 in-oz/amp (11.5 mN-m/amp)
Rotor Inertia 9.49E-6 oz-in-sec² (6.70E-5 kg-cm²)
View Details