Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
BRUSHLESS MOTORS
VYBRONICS, INC.
VW0620AB001U -- MOTORS - AC, DC
Vybronics, Inc.
Motors - AC, DC
VW0620AB001U
Description
VIBRATION ERM MTR 13K RPM 0.35G
DigiKey
Done
Request a Quote
Email Supplier
Datasheet
Description
VIBRATION ERM MTR 13K RPM 0.35G
Request a Quote
Email Supplier
Datasheet
Suppliers
Company
Product
Description
Supplier Links
DigiKey
Thief River Falls, MN, United States
Motors - AC, DC
1670-VW0620AB001U-ND
Motors - AC, DC
1670-VW0620AB001U-ND
VIBRATION ERM MTR 13K RPM 0.35G
VIBRATION ERM MTR 13K RPM 0.35G
Buy Now
Datasheet
Technical Specifications
DigiKey
Product Category
Brushless Motors
Product Number
1670-VW0620AB001U-ND
Product Name
Motors - AC, DC
Motor Type
DC Motor
Unlock Full Specs
to access all available technical data
Similar Products
FAULHABER MICROMO
Brushless DC-Gearmotors Series 2622 ... B 4 Pole Technology
Series 2622 ... B 4 Pole Technology
Specs
Motor Type
DC Motor
DC Voltage Range
6.0 VDC
Torque Constant
1.25 in-oz/amp (8.8 mN-m/amp)
View Details
Tecnotion
Frameless Torque Motor
QMT-LA 310
Specs
Motor Type
AC Motor
AC Construction
Synchronous
Phase
Three-phase
View Details
Shenzhen Power Motor Industrial Co., Ltd.
PBL.4825 Brushless DC motor
Specs
Motor Type
DC Motor
DC Voltage Range
36.0 VDC
Output Power
0.1276 HP
View Details
ETEL S.A.
Torque Motor
TML Series
Specs
Motor Type
DC Motor
Continuous Torque
216.8 to 9469.0 In-lbs (250 to 10918 kg-cm)
Features
Torque Motor
View Details