Vybronics, Inc. Motors - AC, DC VW0525AB001D

Description
Brushless (BLDC) DC Motor Vibration, ERM 14000 RPM 3VDC
Request a Quote Datasheet
Description
Brushless (BLDC) DC Motor Vibration, ERM 14000 RPM 3VDC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Motors - AC, DC - 1670-VW0525AB001D-ND - DigiKey
Thief River Falls, MN, United States
Motors - AC, DC
1670-VW0525AB001D-ND
Motors - AC, DC 1670-VW0525AB001D-ND
Brushless (BLDC) DC Motor Vibration, ERM 14000 RPM 3VDC

Brushless (BLDC) DC Motor Vibration, ERM 14000 RPM 3VDC

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category DC Motors
Product Number 1670-VW0525AB001D-ND
Product Name Motors - AC, DC
DC Voltage Range 3.0 VDC
Unlock Full Specs
to access all available technical data

Similar Products

DC Micro Motor - 76mm-3 - Yuyao Baida Electric CO., LTD.
Yuyao Baida Electric CO., LTD.
Specs
Units Metric
Shaft Orientation In-line
Motor Shape Cylindrical Body
View Details
DC Motors - 2163796 - RS Components, Ltd.
RS Components, Ltd.
Specs
Continuous Current 6 amps
Continuous Torque 8.0 In-lbs (9.18 kg-cm)
Units Metric
View Details
269 To 1 Gear Ratio, Reversible 12V D.C. Gearmotor with Plastic Housing & Steel Shaft - A 3Z16-0070C - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Standard DC Voltage 12V
DC Voltage Range 12.0 VDC
Continuous Current 0.0025 amps
View Details
Micro Motor - YHD-F280 - Shenzhen Yunhongda Motor Co., LTD.
Shenzhen Yunhongda Motor Co., LTD.
Specs
DC Construction Coreless / Slotless
DC Voltage Range 13.0 VDC
Continuous Current 0.3300 amps
View Details