Vybronics, Inc. Motors - AC, DC VW0518AB001U

Description
VIBRATION ERM MTR 12.5K RPM 0.2G
Request a Quote Datasheet
Description
VIBRATION ERM MTR 12.5K RPM 0.2G
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Motors - AC, DC - 1670-VW0518AB001U-ND - DigiKey
Thief River Falls, MN, United States
Motors - AC, DC
1670-VW0518AB001U-ND
Motors - AC, DC 1670-VW0518AB001U-ND
VIBRATION ERM MTR 12.5K RPM 0.2G

VIBRATION ERM MTR 12.5K RPM 0.2G

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category DC Motors
Product Number 1670-VW0518AB001U-ND
Product Name Motors - AC, DC
DC Voltage Range 3.0 VDC
Unlock Full Specs
to access all available technical data

Similar Products

Sonic Motor - 2734ZDR - Constar Motion Co., Ltd
Constar Motion Co., Ltd
Specs
DC Voltage Range 3.7 VDC
Continuous Current 0.1500 amps
Diameter / Width 1.06 inch (27 mm)
View Details
Coreless Gearbox Motor - PGM.P016M0172-01 - Shenzhen Power Motor Industrial Co., Ltd.
Shenzhen Power Motor Industrial Co., Ltd.
Specs
DC Construction Coreless / Slotless
Standard DC Voltage 24V
Output Power 0.0109 HP
View Details
5300 Revolutions Per Minute (rpm) Speed (At Maximum Efficiency) Precious Metal Brushed Direct Current (DC) Micro Motor - PTFF-180SM-10320 - Pelonis Technologies, Inc.
Specs
Commutation Brush
Standard DC Voltage 6V; 12V
DC Voltage Range 6.0 to 12.0 VDC
View Details
DC-Micromotors Series 2232 ... SR Precious Metal Commutation -  - FAULHABER MICROMO
Specs
DC Voltage Range 15.0 VDC
Torque Constant 2.85 in-oz/amp (20.1 mN-m/amp)
Rotor Inertia 5.38E-5 oz-in-sec² (3.80E-4 kg-cm²)
View Details