Vybronics, Inc. Motors - AC, DC VQ7AL2BX180003

Description
DC Motor Standard 15647 RPM 3VDC
Request a Quote Datasheet
Description
DC Motor Standard 15647 RPM 3VDC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Motors - AC, DC - 1670-VQ7AL2BX180003-ND - DigiKey
Thief River Falls, MN, United States
Motors - AC, DC
1670-VQ7AL2BX180003-ND
Motors - AC, DC 1670-VQ7AL2BX180003-ND
DC Motor Standard 15647 RPM 3VDC

DC Motor Standard 15647 RPM 3VDC

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category DC Motors
Product Number 1670-VQ7AL2BX180003-ND
Product Name Motors - AC, DC
DC Voltage Range 3.0 VDC
Unlock Full Specs
to access all available technical data

Similar Products

16DCT Athlonix - Graphite Brush DC Motor - 16DCT 26G2 215E - Portescap
Specs
Commutation Brush
Standard DC Voltage 9V
DC Voltage Range 9.0 VDC
View Details
Coreless motors - A22C-30 - C.I. Takiron Corporation
C.I. Takiron Corporation
Specs
Commutation Brush
DC Construction Coreless / Slotless
Standard DC Voltage 6V
View Details
0.31 Inch (in) Housing Length Coreless Direct Current (DC) Micro Motor - PT0408-111-095 - Pelonis Technologies, Inc.
Specs
Commutation Brush
DC Construction Coreless / Slotless
DC Voltage Range 2.6 to 3.6 VDC
View Details
DC-Micromotors Series 1516 ... SR Precious Metal Commutation -  - FAULHABER MICROMO
Specs
DC Voltage Range 6.0 VDC
Torque Constant 0.5834 in-oz/amp (4.12 mN-m/amp)
Rotor Inertia 5.66E-6 oz-in-sec² (4.00E-5 kg-cm²)
View Details