Vybronics, Inc. Motors - AC, DC VQ6DL2AQ140001

Description
DC Motor Standard 10832 RPM 1.3VDC
Request a Quote Datasheet
Description
DC Motor Standard 10832 RPM 1.3VDC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Motors - AC, DC - 1670-VQ6DL2AQ140001-ND - DigiKey
Thief River Falls, MN, United States
Motors - AC, DC
1670-VQ6DL2AQ140001-ND
Motors - AC, DC 1670-VQ6DL2AQ140001-ND
DC Motor Standard 10832 RPM 1.3VDC

DC Motor Standard 10832 RPM 1.3VDC

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category DC Motors
Product Number 1670-VQ6DL2AQ140001-ND
Product Name Motors - AC, DC
DC Voltage Range 1.3 VDC
Unlock Full Specs
to access all available technical data

Similar Products

DC Motor - YHD-300 - Shenzhen Yunhongda Motor Co., LTD.
Shenzhen Yunhongda Motor Co., LTD.
Specs
DC Construction Coreless / Slotless
DC Voltage Range 3.5 VDC
Continuous Current 0.1100 amps
View Details
Coreless motors - A22C-30 - C.I. Takiron Corporation
C.I. Takiron Corporation
Specs
Commutation Brush
DC Construction Coreless / Slotless
Standard DC Voltage 6V
View Details
DC-Micromotors Series 2668 ... CR Graphite Commutation -  - FAULHABER MICROMO
Specs
DC Voltage Range 24.0 VDC
Torque Constant 4.09 in-oz/amp (28.9 mN-m/amp)
Rotor Inertia 3.54E-4 oz-in-sec² (0.0025 kg-cm²)
View Details
Brushless Motors - MMP BL87-435E-90V - Midwest Motion Products, Inc.
Midwest Motion Products, Inc.
Specs
Commutation Brushless
Standard DC Voltage 90V
DC Voltage Range 90.0 VDC
View Details