Vybronics, Inc. Motors - AC, DC VQ4TL2BQ230001

Description
DC Motor Standard 14363 RPM 3VDC
Request a Quote Datasheet
Description
DC Motor Standard 14363 RPM 3VDC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Motors - AC, DC - 1670-VQ4TL2BQ230001-ND - DigiKey
Thief River Falls, MN, United States
Motors - AC, DC
1670-VQ4TL2BQ230001-ND
Motors - AC, DC 1670-VQ4TL2BQ230001-ND
DC Motor Standard 14363 RPM 3VDC

DC Motor Standard 14363 RPM 3VDC

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category DC Motors
Product Number 1670-VQ4TL2BQ230001-ND
Product Name Motors - AC, DC
DC Voltage Range 3.0 VDC
Unlock Full Specs
to access all available technical data

Similar Products

Frameless Brushless DC (BLDC) Motor - DIP20-06-HPZ - Sensata Technologies
Specs
Commutation Brushless
Continuous Torque 0.5 In-lbs (0.6122 kg-cm)
View Details
DC-Micromotors Series 1024 ... SR Precious Metal Commutation -  - FAULHABER MICROMO
Specs
DC Voltage Range 12.0 VDC
Torque Constant 1.25 in-oz/amp (8.86 mN-m/amp)
Rotor Inertia 1.56E-6 oz-in-sec² (1.10E-5 kg-cm²)
View Details
Brushless Motors - MMP BL58-412G-60V - Midwest Motion Products, Inc.
Midwest Motion Products, Inc.
Specs
Commutation Brushless
DC Voltage Range 60.0 VDC
Continuous Current 6.6 amps
View Details
Brushed DC Geared Motor - GB63 Series (63ZYT-125-24-736) - 3X Motion Technologies Co., Ltd
Specs
Commutation Brush
Standard DC Voltage 24V
Output Power 0.1459 HP
View Details