Vybronics, Inc. Motors - AC, DC VQ4KL2BQ280001

Description
DC Motor Standard 19768 RPM 3VDC
Request a Quote Datasheet
Description
DC Motor Standard 19768 RPM 3VDC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Motors - AC, DC - 1670-VQ4KL2BQ280001-ND - DigiKey
Thief River Falls, MN, United States
Motors - AC, DC
1670-VQ4KL2BQ280001-ND
Motors - AC, DC 1670-VQ4KL2BQ280001-ND
DC Motor Standard 19768 RPM 3VDC

DC Motor Standard 19768 RPM 3VDC

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category DC Motors
Product Number 1670-VQ4KL2BQ280001-ND
Product Name Motors - AC, DC
DC Voltage Range 3.0 VDC
Unlock Full Specs
to access all available technical data

Similar Products

Frameless Brushless DC (BLDC) Motor - DIP38-22-001A - Sensata Technologies
Specs
Commutation Brushless
Continuous Torque 27.0 In-lbs (31.12 kg-cm)
View Details
DC-Micromotors Series 2237 ... CXR Graphite Commutation -  - FAULHABER MICROMO
Specs
DC Voltage Range 6.0 VDC
Torque Constant 1.05 in-oz/amp (7.44 mN-m/amp)
Rotor Inertia 4.39E-5 oz-in-sec² (3.10E-4 kg-cm²)
View Details
Brushed Motors - MMP D22-490D-24V - Midwest Motion Products, Inc.
Midwest Motion Products, Inc.
Specs
Commutation Brush
Standard DC Voltage 24V
DC Voltage Range 24.0 VDC
View Details
Brushless DC Geared Motor - 42BYA Series - 3X Motion Technologies Co., Ltd
3X Motion Technologies Co., Ltd
Specs
Commutation Brushless
Standard DC Voltage 24V
DC Voltage Range 24.0 VDC
View Details