Vybronics, Inc. Motors - AC, DC VLVM061930B-L20

Description
AC Motor Vibration, LRA 0.23W 2VAC
Request a Quote Datasheet
Description
AC Motor Vibration, LRA 0.23W 2VAC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Motors - AC, DC - 1670-VLVM061930B-L20-ND - DigiKey
Thief River Falls, MN, United States
AC Motor Vibration, LRA 0.23W 2VAC

AC Motor Vibration, LRA 0.23W 2VAC

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category AC Motors
Product Number 1670-VLVM061930B-L20-ND
Product Name Motors - AC, DC
Output Power 3.08E-4 HP
Unlock Full Specs
to access all available technical data

Similar Products

Y2 Series Motor -  - Hangzhou Chinabase Machinery Co., Ltd.
Hangzhou Chinabase Machinery Co., Ltd.
Specs
AC Construction Induction
AC Voltage & Frequency 380 V
Phase Three-phase
View Details
Housed AC Motor - SolidPower™ SPP37P - ElectroCraft
Specs
AC Voltage & Frequency 220 Vac / 50 Hz; 120V/60Hz
Output Power 0.3300 HP
Continuous Current 2.8 amps
View Details
AC Motors - 4783591 - RS Components, Ltd.
RS Components, Ltd.
Specs
AC Construction Geared
Phase Three-phase
Continuous Torque 12.7 In-lbs (14.59 kg-cm)
View Details