Vybronics, Inc. Motors - AC, DC VLV152564W

Description
VIBRATION LRA WIDEBAND 0.93G
Request a Quote Datasheet
Description
VIBRATION LRA WIDEBAND 0.93G
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Motors - AC, DC - 1670-VLV152564W-ND - DigiKey
Thief River Falls, MN, United States
Motors - AC, DC
1670-VLV152564W-ND
Motors - AC, DC 1670-VLV152564W-ND
VIBRATION LRA WIDEBAND 0.93G

VIBRATION LRA WIDEBAND 0.93G

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category AC Motors
Product Number 1670-VLV152564W-ND
Product Name Motors - AC, DC
Continuous Torque 0.1 In-lbs (0.0930 kg-cm)
Unlock Full Specs
to access all available technical data

Similar Products

34R6-FX Series Parallel Shaft AC 1-Phase PSC Gearmotors Class 1 Division 2 - 3249 - Bodine Electric Company
Specs
AC Voltage & Frequency 120V/60Hz
Phase Single-phase
Output Power 0.1429 HP
View Details
Y2 Series Motor -  - Hangzhou Chinabase Machinery Co., Ltd.
Hangzhou Chinabase Machinery Co., Ltd.
Specs
AC Construction Induction
AC Voltage & Frequency 380 V
Phase Three-phase
View Details
Specs
Shaft Speed 2500 rpm
View Details