Vybronics, Inc. Motors - AC, DC VL91022-160-320H

Description
DC Motor Vibration, LRA 1.5VAC
Request a Quote Datasheet
Description
DC Motor Vibration, LRA 1.5VAC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Motors - AC, DC - 1670-VL91022-160-320H-ND - DigiKey
Thief River Falls, MN, United States
DC Motor Vibration, LRA 1.5VAC

DC Motor Vibration, LRA 1.5VAC

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category AC Motors
Product Number 1670-VL91022-160-320H-ND
Product Name Motors - AC, DC
Units English
Unlock Full Specs
to access all available technical data

Similar Products

High efficiency flat motor - PU1215 series - Shenzhen Power Motor Industrial Co., Ltd.
Shenzhen Power Motor Industrial Co., Ltd.
Specs
AC Construction Universal
AC Voltage & Frequency 230V
Output Power 1.19 HP
View Details
SD38 400V 2800 RPM 3 PHASE 50Hz – M Box 30:1 Bronze - 38400350M30B - parvalux by maxon
Specs
AC Voltage & Frequency 400 V
Phase Three-phase
Output Power 0.0804 HP
View Details
AC Motors - CM107-DP04018ANKHC - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Shaft Speed 1800 rpm
View Details
AC Motor - C Frame Model PM60 - PM6016-1 - Pelonis Technologies, Inc.
Specs
AC Voltage & Frequency 120V/60Hz
Output Power 0.0214 HP
Continuous Current 0.2500 amps
View Details