Vybronics, Inc. Motors - AC, DC VJQ24-35F580C

Description
DC Motor Vibration, ERM 2550 RPM 5VDC
Request a Quote Datasheet
Description
DC Motor Vibration, ERM 2550 RPM 5VDC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Motors - AC, DC - 1670-VJQ24-35F580C-ND - DigiKey
Thief River Falls, MN, United States
Motors - AC, DC
1670-VJQ24-35F580C-ND
Motors - AC, DC 1670-VJQ24-35F580C-ND
DC Motor Vibration, ERM 2550 RPM 5VDC

DC Motor Vibration, ERM 2550 RPM 5VDC

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category DC Motors
Product Number 1670-VJQ24-35F580C-ND
Product Name Motors - AC, DC
DC Voltage Range 5.0 VDC
Unlock Full Specs
to access all available technical data

Similar Products

Torque Motor - TMB+ Series - ETEL S.A.
Specs
Commutation Brushless
Continuous Torque 191.2 to 197345.1 In-lbs (220 to 227551 kg-cm)
Shaft Speed 143 to 4590 rpm
View Details
DC-Micromotors Series 2642 ... CXR Graphite Commutation -  - FAULHABER MICROMO
Specs
DC Voltage Range 48.0 VDC
Torque Constant 10.81 in-oz/amp (76.34 mN-m/amp)
Rotor Inertia 1.70E-4 oz-in-sec² (0.0012 kg-cm²)
View Details
Frameless Brushless DC (BLDC) Motor - DIP30-07-001A - Sensata Technologies
Specs
Commutation Brushless
Continuous Torque 0.8 In-lbs (0.9694 kg-cm)
View Details
BLDC Vacuum Cleaner Motor - YHD-6885 - Shenzhen Yunhongda Motor Co., LTD.
Shenzhen Yunhongda Motor Co., LTD.
Specs
DC Construction Coreless / Slotless
DC Voltage Range 21.6 VDC
Output Power 0.1876 HP
View Details