Vybronics, Inc. Motors - AC, DC VJP20-84J001U

Description
VIBRATION ERM MTR 6.5K RPM 7.6G
Request a Quote Datasheet
Description
VIBRATION ERM MTR 6.5K RPM 7.6G
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Motors - AC, DC - 1670-VJP20-84J001U-ND - DigiKey
Thief River Falls, MN, United States
Motors - AC, DC
1670-VJP20-84J001U-ND
Motors - AC, DC 1670-VJP20-84J001U-ND
VIBRATION ERM MTR 6.5K RPM 7.6G

VIBRATION ERM MTR 6.5K RPM 7.6G

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category DC Motors
Product Number 1670-VJP20-84J001U-ND
Product Name Motors - AC, DC
Commutation Brush
Unlock Full Specs
to access all available technical data

Similar Products

Torque Motor - TML Series - ETEL S.A.
Specs
Commutation Brushless
Continuous Torque 216.8 to 9469.0 In-lbs (250 to 10918 kg-cm)
Features Torque Motor
View Details
DC-Micromotors Series 3242 ... CR Graphite Commutation -  - FAULHABER MICROMO
Specs
DC Voltage Range 18.0 VDC
Torque Constant 4.45 in-oz/amp (31.4 mN-m/amp)
Rotor Inertia 3.82E-4 oz-in-sec² (0.0027 kg-cm²)
View Details
Frameless Brushless DC (BLDC) Motor - DIP11-11-001A - Sensata Technologies
Specs
Commutation Brushless
Continuous Torque 0.3 In-lbs (0.3061 kg-cm)
View Details
With Plastic End Cap Micro Motor - YHD-R380 - Shenzhen Yunhongda Motor Co., LTD.
Shenzhen Yunhongda Motor Co., LTD.
Specs
DC Construction Coreless / Slotless
Standard DC Voltage 6V
DC Voltage Range 6.0 VDC
View Details