Vybronics, Inc. Motors - AC, DC VJP10-35C270M2

Description
VIBRATION MOTOR 16K RPM 2.6G
Request a Quote Datasheet
Description
VIBRATION MOTOR 16K RPM 2.6G
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Motors - AC, DC - 1670-VJP10-35C270M2-ND - DigiKey
Thief River Falls, MN, United States
Motors - AC, DC
1670-VJP10-35C270M2-ND
Motors - AC, DC 1670-VJP10-35C270M2-ND
VIBRATION MOTOR 16K RPM 2.6G

VIBRATION MOTOR 16K RPM 2.6G

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category DC Motors
Product Number 1670-VJP10-35C270M2-ND
Product Name Motors - AC, DC
DC Voltage Range 3.5 VDC
Unlock Full Specs
to access all available technical data

Similar Products

26N58 Brush DC Coreless Motor - 26N58-216P.1 - Portescap
Specs
Commutation Brush
DC Construction Coreless / Slotless
Standard DC Voltage 6V
View Details
22B-Z Series Parallel Shaft BLDC Gearmotor - 3660 - Bodine Electric Company
Specs
Commutation Brushless
Standard DC Voltage 24V
DC Voltage Range 24.0 VDC
View Details
DC-Micromotors Series 1016 ... SR Precious Metal Commutation -  - FAULHABER MICROMO
Specs
DC Voltage Range 9.0 VDC
Torque Constant 0.9176 in-oz/amp (6.48 mN-m/amp)
Rotor Inertia 1.70E-6 oz-in-sec² (1.20E-5 kg-cm²)
View Details
 - PBL.7640230-2D04 Brushless DC motor - Shenzhen Power Motor Industrial Co., Ltd.
Shenzhen Power Motor Industrial Co., Ltd.
Specs
Commutation Brushless
Output Power 1.47 HP
Continuous Current 1.8 amps
View Details