Vybronics, Inc. Motors - AC, DC VJP10-35C270

Description
DC Motor Vibration, ERM 11000 RPM 3.5VDC
Request a Quote Datasheet
Description
DC Motor Vibration, ERM 11000 RPM 3.5VDC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Motors - AC, DC - 1670-VJP10-35C270-ND - DigiKey
Thief River Falls, MN, United States
Motors - AC, DC
1670-VJP10-35C270-ND
Motors - AC, DC 1670-VJP10-35C270-ND
DC Motor Vibration, ERM 11000 RPM 3.5VDC

DC Motor Vibration, ERM 11000 RPM 3.5VDC

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category DC Motors
Product Number 1670-VJP10-35C270-ND
Product Name Motors - AC, DC
DC Voltage Range 3.5 VDC
Unlock Full Specs
to access all available technical data

Similar Products

Torque Motor - TMB+ Series - ETEL S.A.
Specs
Commutation Brushless
Continuous Torque 191.2 to 197345.1 In-lbs (220 to 227551 kg-cm)
Shaft Speed 143 to 4590 rpm
View Details
Flat DC-Micromotors Series 1506 ... SR Precious Metal Commutation -  - FAULHABER MICROMO
Specs
DC Voltage Range 6.0 VDC
Torque Constant 0.6584 in-oz/amp (4.65 mN-m/amp)
Rotor Inertia 1.13E-6 oz-in-sec² (8.00E-6 kg-cm²)
View Details
Frameless Brushless DC (BLDC) Motor - DIP214-11-001A - Sensata Technologies
Specs
Commutation Brushless
Continuous Torque 2.9 In-lbs (3.37 kg-cm)
View Details
BLDC Vacuum Cleaner Motor - YHD-BLP55 - Shenzhen Yunhongda Motor Co., LTD.
Shenzhen Yunhongda Motor Co., LTD.
Specs
DC Construction Coreless / Slotless
DC Voltage Range 21.6 VDC
Output Power 0.1876 HP
View Details