Vybronics, Inc. Motors - AC, DC VJP08-74D160A

Description
DC Motor Vibration, ERM 15000 RPM 4.5VDC
Request a Quote Datasheet
Description
DC Motor Vibration, ERM 15000 RPM 4.5VDC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Motors - AC, DC - 1670-VJP08-74D160A-ND - DigiKey
Thief River Falls, MN, United States
Motors - AC, DC
1670-VJP08-74D160A-ND
Motors - AC, DC 1670-VJP08-74D160A-ND
DC Motor Vibration, ERM 15000 RPM 4.5VDC

DC Motor Vibration, ERM 15000 RPM 4.5VDC

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category DC Motors
Product Number 1670-VJP08-74D160A-ND
Product Name Motors - AC, DC
DC Voltage Range 4.5 VDC
Unlock Full Specs
to access all available technical data

Similar Products

Torque Motor - TMM Series - ETEL S.A.
Specs
Commutation Brushless
Continuous Torque 79.6 to 10354.0 In-lbs (91.73 to 11939 kg-cm)
Features Torque Motor
View Details
DC-Gearmotors Series 2619 ... SR ... IE2-16 Precious Metal Commutation with integrated Encoder -  - FAULHABER MICROMO
Specs
DC Voltage Range 24.0 VDC
Torque Constant 4.45 in-oz/amp (31.4 mN-m/amp)
Rotor Inertia 9.63E-6 oz-in-sec² (6.80E-5 kg-cm²)
View Details
Frameless Brushless DC (BLDC) Motor - DIP13-12-004A - Sensata Technologies
Specs
Commutation Brushless
Continuous Torque 0.4 In-lbs (0.5102 kg-cm)
View Details
Micro DC Motor - YHD-R755 - Shenzhen Yunhongda Motor Co., LTD.
Shenzhen Yunhongda Motor Co., LTD.
Specs
DC Construction Coreless / Slotless
Standard DC Voltage 12V
DC Voltage Range 12.0 VDC
View Details