Vybronics, Inc. Motors - AC, DC VJP08-74D160

Description
DC Motor Vibration, ERM 15000 RPM 4.5VDC
Request a Quote Datasheet
Description
DC Motor Vibration, ERM 15000 RPM 4.5VDC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Motors - AC, DC - 1670-VJP08-74D160-ND - DigiKey
Thief River Falls, MN, United States
Motors - AC, DC
1670-VJP08-74D160-ND
Motors - AC, DC 1670-VJP08-74D160-ND
DC Motor Vibration, ERM 15000 RPM 4.5VDC

DC Motor Vibration, ERM 15000 RPM 4.5VDC

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category DC Motors
Product Number 1670-VJP08-74D160-ND
Product Name Motors - AC, DC
Commutation Brush
Unlock Full Specs
to access all available technical data

Similar Products

DC Core Motor - C2838R415 - Constar Motion Co., Ltd
Constar Motion Co., Ltd
Specs
DC Voltage Range 13.0 VDC
Output Power 0.0088 HP
Continuous Current 0.0900 amps
View Details
28L28 Brush DC Coreless Motor - 28L28-219.49 - Portescap
Specs
Commutation Brush
DC Construction Coreless / Slotless
Standard DC Voltage 12V
View Details
2 suppliers
Brushed Motors - MMP S22-346G-24V - Midwest Motion Products, Inc.
Midwest Motion Products, Inc.
Specs
Commutation Brush
Standard DC Voltage 24V
DC Voltage Range 24.0 VDC
View Details
Brushless DC Motors -  - GEEPLUS Inc.
Specs
Commutation Brushless
Units Metric
Shaft Size 1.654 inch (42.0 mm)
View Details