Vybronics, Inc. Motors - AC, DC VG2080001-175H

Description
VIBRATION LRA MOTOR 175HZ 3.2G
Request a Quote Datasheet
Description
VIBRATION LRA MOTOR 175HZ 3.2G
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Motors - AC, DC - 1670-VG2080001-175H-ND - DigiKey
Thief River Falls, MN, United States
Motors - AC, DC
1670-VG2080001-175H-ND
Motors - AC, DC 1670-VG2080001-175H-ND
VIBRATION LRA MOTOR 175HZ 3.2G

VIBRATION LRA MOTOR 175HZ 3.2G

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category DC Motors
Product Number 1670-VG2080001-175H-ND
Product Name Motors - AC, DC
Continuous Torque 0.3 In-lbs (0.3171 kg-cm)
Unlock Full Specs
to access all available technical data

Similar Products

Brushless motors - C17B-16 - C.I. Takiron Corporation
C.I. Takiron Corporation
Specs
Commutation Brushless
DC Voltage Range 7.4 VDC
Output Power 0.0073 HP
View Details
Brushed DC Motor - 100ZYT Series - 3X Motion Technologies Co., Ltd
3X Motion Technologies Co., Ltd
Specs
Commutation Brush
Standard DC Voltage 12V; 24V
DC Voltage Range 12.0 to 24.0 VDC
View Details
Ice Cream Machine DC Motor - PT-4030 series - Shenzhen Power Motor Industrial Co., Ltd.
Shenzhen Power Motor Industrial Co., Ltd.
Specs
Commutation Brush
DC Voltage Range 230.0 VDC
Output Power 0.2412 HP
View Details
PBL60-70 24V 4000 RPM – GB28 30:1 Bronze - 776620-735906 - parvalux by maxon
Specs
Commutation Brushless
Standard DC Voltage 24V
Output Power 0.2801 HP
View Details