Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
AC MOTORS
VYBRONICS, INC.
VG1040001D -- MOTORS - AC, DC
Vybronics, Inc.
Motors - AC, DC
VG1040001D
Description
AC Motor Vibration, LRA 2VAC
DigiKey
Done
Request a Quote
Email Supplier
Datasheet
Description
AC Motor Vibration, LRA 2VAC
Request a Quote
Email Supplier
Datasheet
Suppliers
Company
Product
Description
Supplier Links
DigiKey
Thief River Falls, MN, United States
Motors - AC, DC
1670-VG1040001D-ND
Motors - AC, DC
1670-VG1040001D-ND
AC Motor Vibration, LRA 2VAC
AC Motor Vibration, LRA 2VAC
Buy Now
Datasheet
Technical Specifications
DigiKey
Product Category
AC Motors
Product Number
1670-VG1040001D-ND
Product Name
Motors - AC, DC
Units
English
Unlock Full Specs
to access all available technical data
Similar Products
Shenzhen Yunhongda Motor Co., LTD.
Universal Motor
YHD-7630
Specs
AC Construction
Universal
Continuous Current
0.4200 amps
Shaft Speed
24000 rpm
View Details
Beckhoff Automation LLC
AT2041 | Motor module, 45° curved segment, with connection cables for infeed
View Details
Allen-Bradley / Rockwell Automation
HPK-Series 400V AC Rotary Servo Motor
HPK-E1609E-MB44AA
Specs
Shaft Speed
3000 rpm
View Details
Shenzhen Power Motor Industrial Co., Ltd.
PU.5420230-6112-H Universal motor
Specs
AC Construction
Universal
AC Voltage & Frequency
230V/50Hz
Output Power
0.1340 HP
View Details