Vybronics, Inc. Motors - AC, DC VC1034K001L

Description
VIBRATION ERM MOTOR 8K RPM 1G
Request a Quote Datasheet
Description
VIBRATION ERM MOTOR 8K RPM 1G
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Motors - AC, DC - 1670-VC1034K001L-ND - DigiKey
Thief River Falls, MN, United States
Motors - AC, DC
1670-VC1034K001L-ND
Motors - AC, DC 1670-VC1034K001L-ND
VIBRATION ERM MOTOR 8K RPM 1G

VIBRATION ERM MOTOR 8K RPM 1G

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category DC Motors
Product Number 1670-VC1034K001L-ND
Product Name Motors - AC, DC
Commutation Brush
Unlock Full Specs
to access all available technical data

Similar Products

Frameless Brushless DC (BLDC) Motor - DIP38-18-001A - Sensata Technologies
Specs
Commutation Brushless
Continuous Torque 23.7 In-lbs (27.35 kg-cm)
View Details
DC-Gearmotors Series 1512 ... SR IE2-8 Precious Metal Commutation with integrated Encoder -  - FAULHABER MICROMO
Specs
DC Voltage Range 12.0 VDC
Torque Constant 1.01 in-oz/amp (7.15 mN-m/amp)
Rotor Inertia 1.27E-6 oz-in-sec² (9.00E-6 kg-cm²)
View Details
Brushed Motors - MMP D33-655E-36V - Midwest Motion Products, Inc.
Midwest Motion Products, Inc.
Specs
Commutation Brush
DC Voltage Range 36.0 VDC
Continuous Current 9.1 amps
View Details
Brushless DC Geared Motor - 60BYA Series - 3X Motion Technologies Co., Ltd
3X Motion Technologies Co., Ltd
Specs
Commutation Brushless
Standard DC Voltage 24V
DC Voltage Range 24.0 VDC
View Details