Vybronics, Inc. Motors - AC, DC VC1034H025L

Description
Brushed DC Motor Vibration, ERM 9000 RPM 1.5VDC
Request a Quote Datasheet
Description
Brushed DC Motor Vibration, ERM 9000 RPM 1.5VDC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Motors - AC, DC - 1670-VC1034H025L-ND - DigiKey
Thief River Falls, MN, United States
Motors - AC, DC
1670-VC1034H025L-ND
Motors - AC, DC 1670-VC1034H025L-ND
Brushed DC Motor Vibration, ERM 9000 RPM 1.5VDC

Brushed DC Motor Vibration, ERM 9000 RPM 1.5VDC

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category DC Motors
Product Number 1670-VC1034H025L-ND
Product Name Motors - AC, DC
Commutation Brush
Unlock Full Specs
to access all available technical data

Similar Products

Frameless Brushless DC (BLDC) Motor - DIP20-09-HPZ - Sensata Technologies
Specs
Commutation Brushless
Continuous Torque 0.5 In-lbs (0.6122 kg-cm)
View Details
DC-Micromotors Series 1524 ... SR Precious Metal Commutation -  - FAULHABER MICROMO
Specs
DC Voltage Range 3.0 VDC
Torque Constant 0.3781 in-oz/amp (2.67 mN-m/amp)
Rotor Inertia 7.50E-6 oz-in-sec² (5.30E-5 kg-cm²)
View Details
Brushed Motors - MMP D22-490G-60V - Midwest Motion Products, Inc.
Midwest Motion Products, Inc.
Specs
Commutation Brush
DC Voltage Range 60.0 VDC
Continuous Current 3.3 amps
View Details
Brushless DC Geared Motor - 42BYA Series - 3X Motion Technologies Co., Ltd
3X Motion Technologies Co., Ltd
Specs
Commutation Brushless
Standard DC Voltage 24V
DC Voltage Range 24.0 VDC
View Details