Vybronics, Inc. Motors - AC, DC VC1027B077L

Description
DC Motor Vibration, ERM 13500 RPM 3VDC
Request a Quote Datasheet
Description
DC Motor Vibration, ERM 13500 RPM 3VDC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Motors - AC, DC - 1670-VC1027B077L-ND - DigiKey
Thief River Falls, MN, United States
Motors - AC, DC
1670-VC1027B077L-ND
Motors - AC, DC 1670-VC1027B077L-ND
DC Motor Vibration, ERM 13500 RPM 3VDC

DC Motor Vibration, ERM 13500 RPM 3VDC

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category DC Motors
Product Number 1670-VC1027B077L-ND
Product Name Motors - AC, DC
DC Voltage Range 3.0 VDC
Unlock Full Specs
to access all available technical data

Similar Products

25GT2R82 Brush DC Coreless Motor - 25GT2R82-222P.1 - Portescap
Specs
Commutation Brush
DC Construction Coreless / Slotless
DC Voltage Range 18.0 VDC
View Details
Hypoid Series 33A7 DC Right Angle Hollow Shaft SCR Rated 90V & 180V Gearmotors - 3022 - Bodine Electric Company
Specs
Standard DC Voltage 90V
DC Voltage Range 90.0 VDC
Output Power 0.2500 HP
View Details
Brushless DC-Flat Motors Series 2214 ... BXT R External rotor technology, without housing -  - FAULHABER MICROMO
Specs
Commutation Brushless
DC Voltage Range 24.0 VDC
Torque Constant 4.56 in-oz/amp (32.2 mN-m/amp)
View Details
 - PT.2630 DC motor - Shenzhen Power Motor Industrial Co., Ltd.
Shenzhen Power Motor Industrial Co., Ltd.
Specs
Commutation Brush
Standard DC Voltage 24V
DC Voltage Range 24.0 VDC
View Details