Vybronics, Inc. Motors - AC, DC VC0834B010F

Description
VIBRATION ERM MTR 13K RPM 0.7G
Request a Quote Datasheet
Description
VIBRATION ERM MTR 13K RPM 0.7G
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Motors - AC, DC - 1670-VC0834B010F-ND - DigiKey
Thief River Falls, MN, United States
Motors - AC, DC
1670-VC0834B010F-ND
Motors - AC, DC 1670-VC0834B010F-ND
VIBRATION ERM MTR 13K RPM 0.7G

VIBRATION ERM MTR 13K RPM 0.7G

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category DC Motors
Product Number 1670-VC0834B010F-ND
Product Name Motors - AC, DC
Commutation Brush
Unlock Full Specs
to access all available technical data

Similar Products

Brushless DC Motor/Outer Rotor - BO1410NB2B - Constar Motion Co., Ltd
Specs
Commutation Brushless
Standard DC Voltage 6V
DC Voltage Range 6.0 VDC
View Details
Motors - AC, DC - 403-1113165007-ND - DigiKey
Specs
Commutation Brush
DC Voltage Range 6.0 VDC
Output Power 0.0019 HP
View Details
Brushless Motors - MMP BL87-435H-120V - Midwest Motion Products, Inc.
Midwest Motion Products, Inc.
Specs
Commutation Brushless
DC Voltage Range 120.0 VDC
Continuous Current 6 amps
View Details
Brushless DC Motors -  - GEEPLUS Inc.
Specs
Commutation Brushless
Units Metric
Shaft Size 1.654 inch (42.0 mm)
View Details