Vybronics, Inc. Motors - AC, DC VC0720B088L

Description
Brushed DC Motor Vibration, ERM 10000 RPM 3VDC
Request a Quote Datasheet
Description
Brushed DC Motor Vibration, ERM 10000 RPM 3VDC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Motors - AC, DC - 1670-VC0720B088L-ND - DigiKey
Thief River Falls, MN, United States
Motors - AC, DC
1670-VC0720B088L-ND
Motors - AC, DC 1670-VC0720B088L-ND
Brushed DC Motor Vibration, ERM 10000 RPM 3VDC

Brushed DC Motor Vibration, ERM 10000 RPM 3VDC

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category DC Motors
Product Number 1670-VC0720B088L-ND
Product Name Motors - AC, DC
Commutation Brush
Unlock Full Specs
to access all available technical data

Similar Products

DC Coreless Motor/Driving Series - L0714N5M - Constar Motion Co., Ltd
Specs
DC Construction Coreless / Slotless
Standard DC Voltage 6V
DC Voltage Range 6.0 VDC
View Details
12GS88 Athlonix Brush DC Motor - 12GS88-210E.1007 - Portescap
Specs
Commutation Brush
DC Voltage Range 3.0 VDC
Torque Constant 0.5381 in-oz/amp (3.8 mN-m/amp)
View Details
Brushless Motors - MMP BL86-425E-36V - Midwest Motion Products, Inc.
Midwest Motion Products, Inc.
Specs
Commutation Brushless
DC Voltage Range 36.0 VDC
Continuous Current 19.4 amps
View Details
Brushless DC Motors -  - GEEPLUS Inc.
Specs
Commutation Brushless
Units Metric
Shaft Size 1.654 inch (42.0 mm)
View Details