Vybronics, Inc. Motors - AC, DC VC0720B001F

Description
DC Motor Vibration, ERM 10000 RPM 3VDC
Request a Quote Datasheet
Description
DC Motor Vibration, ERM 10000 RPM 3VDC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Motors - AC, DC - 1670-VC0720B001F-ND - DigiKey
Thief River Falls, MN, United States
Motors - AC, DC
1670-VC0720B001F-ND
Motors - AC, DC 1670-VC0720B001F-ND
DC Motor Vibration, ERM 10000 RPM 3VDC

DC Motor Vibration, ERM 10000 RPM 3VDC

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category DC Motors
Product Number 1670-VC0720B001F-ND
Product Name Motors - AC, DC
DC Voltage Range 3.0 VDC
Unlock Full Specs
to access all available technical data

Similar Products

Torque Motor - TMC Series - ETEL S.A.
Specs
Commutation Brushless
Continuous Torque 48053.1 In-lbs (55408 kg-cm)
Shaft Speed 900 rpm
View Details
Brushless DC-Flat Motors Series 4221 ... BXT H External rotor technology, with housing -  - FAULHABER MICROMO
Specs
Commutation Brushless
DC Voltage Range 48.0 VDC
Torque Constant 10.65 in-oz/amp (75.2 mN-m/amp)
View Details
Housed Brushless DC (BLDC) Motor - DIH23-13-BDNA - Sensata Technologies
Specs
Commutation Brushless
Continuous Torque 0.5 In-lbs (0.5612 kg-cm)
View Details
Brushless Motor - YHD-BL6366 - Shenzhen Yunhongda Motor Co., LTD.
Shenzhen Yunhongda Motor Co., LTD.
Specs
Commutation Brushless
DC Construction Coreless / Slotless
Standard DC Voltage 12V
View Details