Vybronics, Inc. Motors - AC, DC VC0625B002L

Description
VIBRATION ERM MOTOR 10K RPM 0.2G
Request a Quote Datasheet
Description
VIBRATION ERM MOTOR 10K RPM 0.2G
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Motors - AC, DC - 1670-VC0625B002L-ND - DigiKey
Thief River Falls, MN, United States
Motors - AC, DC
1670-VC0625B002L-ND
Motors - AC, DC 1670-VC0625B002L-ND
VIBRATION ERM MOTOR 10K RPM 0.2G

VIBRATION ERM MOTOR 10K RPM 0.2G

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category DC Motors
Product Number 1670-VC0625B002L-ND
Product Name Motors - AC, DC
Commutation Brush
DC Voltage Range 2.5 VDC
Continuous Torque 0.0 In-lbs (2.16E-4 kg-cm)
Unlock Full Specs
to access all available technical data

Similar Products

Torque Motor - TMC Series - ETEL S.A.
Specs
Commutation Brushless
Continuous Torque 48053.1 In-lbs (55408 kg-cm)
Shaft Speed 900 rpm
View Details
DC-Micromotors Series 2232 ... SR Precious Metal Commutation -  - FAULHABER MICROMO
Specs
DC Voltage Range 15.0 VDC
Torque Constant 2.85 in-oz/amp (20.1 mN-m/amp)
Rotor Inertia 5.38E-5 oz-in-sec² (3.80E-4 kg-cm²)
View Details
High Pressure High Temperature Downhole Brushless DC (BLDC) Motor - DII15-60-201A - Sensata Technologies
Specs
Commutation Brushless
Standard DC Voltage 9V
Continuous Torque 1.9 In-lbs (2.14 kg-cm)
View Details
24V 300W DC Motor - YHD-77S128 - Shenzhen Yunhongda Motor Co., LTD.
Shenzhen Yunhongda Motor Co., LTD.
Specs
DC Construction Coreless / Slotless
Standard DC Voltage 24V
DC Voltage Range 24.0 VDC
View Details