Vulcan Electric Co. General Purpose RTD Probes

Description
Vulcan Electric Thermistors are ideal for temperature measurement where high sensitivity is required. These sensing probes are inherently more accurate than a thermocouple over a narrow temperature range and are often used where high temperature capability is not required. Vulcan Thermistor constructions are exceptionally stable and capable of maintaining calibration for a long period of time. Vulcan offers two types of thermistors. Thermistor Elements is the simplest form of thermistor. Compact in size, these elements are commonly used when space is very limited. A wide variety of thermistor elements, which vary not only in form factor but also in their resistance versus temperature characteristics. Because thermistors are non-linear, the instrument used to read the temperature must linearize the reading. Linear Response Thermistor Elements are available for applications that require a thermistor with linear response to temperature change, consisting of a thermistor composite for temperature sensing and an external resistor composite for linearizing. Vulvan has the capability to design and manufacture a large variety of standard and custom assemblies in different probe tube materials, diameters, and styles. Accuracy: one of the most accurate types of temperature sensors. Accuracies of +/-0.1 °C or +/- 0.2 °C depending on the particular thermistor model. The limitation is in the thermistor temperature range, working only over a nominal range of 0 °C to 100 °C. Stability: finished thermistors are chemically stable and not greatly affected by aging.
Description
Vulcan Electric Thermistors are ideal for temperature measurement where high sensitivity is required. These sensing probes are inherently more accurate than a thermocouple over a narrow temperature range and are often used where high temperature capability is not required. Vulcan Thermistor constructions are exceptionally stable and capable of maintaining calibration for a long period of time. Vulcan offers two types of thermistors. Thermistor Elements is the simplest form of thermistor. Compact in size, these elements are commonly used when space is very limited. A wide variety of thermistor elements, which vary not only in form factor but also in their resistance versus temperature characteristics. Because thermistors are non-linear, the instrument used to read the temperature must linearize the reading. Linear Response Thermistor Elements are available for applications that require a thermistor with linear response to temperature change, consisting of a thermistor composite for temperature sensing and an external resistor composite for linearizing. Vulvan has the capability to design and manufacture a large variety of standard and custom assemblies in different probe tube materials, diameters, and styles. Accuracy: one of the most accurate types of temperature sensors. Accuracies of +/-0.1 °C or +/- 0.2 °C depending on the particular thermistor model. The limitation is in the thermistor temperature range, working only over a nominal range of 0 °C to 100 °C. Stability: finished thermistors are chemically stable and not greatly affected by aging.

Suppliers

Company
Product
Description
Supplier Links
General Purpose RTD Probes -  - Vulcan Electric Co.
Porter, ME, USA
General Purpose RTD Probes
General Purpose RTD Probes
Vulcan Electric Thermistors are ideal for temperature measurement where high sensitivity is required. These sensing probes are inherently more accurate than a thermocouple over a narrow temperature range and are often used where high temperature capability is not required. Vulcan Thermistor constructions are exceptionally stable and capable of maintaining calibration for a long period of time. Vulcan offers two types of thermistors. Thermistor Elements is the simplest form of thermistor. Compact in size, these elements are commonly used when space is very limited. A wide variety of thermistor elements, which vary not only in form factor but also in their resistance versus temperature characteristics. Because thermistors are non-linear, the instrument used to read the temperature must linearize the reading. Linear Response Thermistor Elements are available for applications that require a thermistor with linear response to temperature change, consisting of a thermistor composite for temperature sensing and an external resistor composite for linearizing. Vulvan has the capability to design and manufacture a large variety of standard and custom assemblies in different probe tube materials, diameters, and styles. Accuracy: one of the most accurate types of temperature sensors. Accuracies of +/-0.1 °C or +/- 0.2 °C depending on the particular thermistor model. The limitation is in the thermistor temperature range, working only over a nominal range of 0 °C to 100 °C. Stability: finished thermistors are chemically stable and not greatly affected by aging.

Vulcan Electric Thermistors are ideal for temperature measurement where high sensitivity is required. These sensing probes are inherently more accurate than a thermocouple over a narrow temperature range and are often used where high temperature capability is not required. Vulcan Thermistor constructions are exceptionally stable and capable of maintaining calibration for a long period of time.

Vulcan offers two types of thermistors. Thermistor Elements is the simplest form of thermistor. Compact in size, these elements are commonly used when space is very limited. A wide variety of thermistor elements, which vary not only in form factor but also in their resistance versus temperature characteristics. Because thermistors are non-linear, the instrument used to read the temperature must linearize the reading. Linear Response Thermistor Elements are available for applications that require a thermistor with linear response to temperature change, consisting of a thermistor composite for temperature sensing and an external resistor composite for linearizing.

Vulvan has the capability to design and manufacture a large variety of standard and custom assemblies in different probe tube materials, diameters, and styles.

  • Accuracy: one of the most accurate types of temperature sensors. Accuracies of +/-0.1 °C or +/- 0.2 °C depending on the particular thermistor model. The limitation is in the thermistor temperature range, working only over a nominal range of 0 °C to 100 °C.
  • Stability: finished thermistors are chemically stable and not greatly affected by aging.
Supplier's Site

Technical Specifications

  Vulcan Electric Co.
Product Category RTD Temperature Probes
Product Name General Purpose RTD Probes
Sensed Temperature 32 to 212 F (0.0 to 100 C)
Unlock Full Specs
to access all available technical data

Similar Products

Temperature Measurement on Surfaces, Self-adhesive surface resistance thermometer -  - SAB BRÖCKSKES GmbH & Co. KG
Specs
Element Material Platinum
Reference Resistance 100 Ohms (Most Common)
Probe Configuration Surface
View Details
Straight Probe - Style RTD8 - Tempco Electric Heater Corporation
Tempco Electric Heater Corporation
Specs
Reference Resistance 100 Ohms (Most Common); 1000 Ohms (optional feature)
# of Lead Wires Per Element 2 (optional feature); 3 (optional feature); 4 (optional feature)
Element Configuration Single Element (optional feature); Double Element (optional feature)
View Details
SDT310VASP2 Small Type Platinum Thin Film Thermal Sensors -  - KOA Speer Electronics, Inc.
Specs
Sensed Temperature -67 to 1112 F (-55 to 600 C)
Element Material Platinum
View Details
Rtd Probe, Pt100, 6Mm X 150Mm, Ss; Length Sensata/cynergy3 - 57AC5912 - Newark, An Avnet Company
Specs
Element Material Other Material (Tungsten, Gold, Silver, etc.)
Diameter or Width Range 0.2362 inch (6 mm)
View Details