Vulcan Electric Co. 2-wire Temperature Transmitter BMN

Description
The BMN-53 is a fully-scalable head-mount transmitter that is fully-adjustable (via solderlink and precision 20-turn. potentiometers) from O °C/O °F to the full limit of the sensor. Transmitter is a signal conditioner. It accepts a low level signal from a sensor, a millivolt signal from a thermocouple or a resistance signal from an RTD (Pt100), and provides an output signal that is directly proportional to the input-signal. Most transmitters provide a current output signal (generally 4-20 mA or 0-20 mA signal) rather than a voltage output. Available in both isolated and non-isolated versions. Isolated transmitters are used to provide galvanic separation between the sensor input and signal output. When grounded sensors are used or leakage to ground occurs (with ungrounded thermocouples), isolated transmitters must be used.
Description
The BMN-53 is a fully-scalable head-mount transmitter that is fully-adjustable (via solderlink and precision 20-turn. potentiometers) from O °C/O °F to the full limit of the sensor. Transmitter is a signal conditioner. It accepts a low level signal from a sensor, a millivolt signal from a thermocouple or a resistance signal from an RTD (Pt100), and provides an output signal that is directly proportional to the input-signal. Most transmitters provide a current output signal (generally 4-20 mA or 0-20 mA signal) rather than a voltage output. Available in both isolated and non-isolated versions. Isolated transmitters are used to provide galvanic separation between the sensor input and signal output. When grounded sensors are used or leakage to ground occurs (with ungrounded thermocouples), isolated transmitters must be used.

Suppliers

Company
Product
Description
Supplier Links
2-wire Temperature Transmitter - BMN - Vulcan Electric Co.
Porter, ME, USA
2-wire Temperature Transmitter
BMN
2-wire Temperature Transmitter BMN
The BMN-53 is a fully-scalable head-mount transmitter that is fully-adjustable (via solderlink and precision 20-turn. potentiometers) from O °C/O °F to the full limit of the sensor. Transmitter is a signal conditioner. It accepts a low level signal from a sensor, a millivolt signal from a thermocouple or a resistance signal from an RTD (Pt100), and provides an output signal that is directly proportional to the input-signal. Most transmitters provide a current output signal (generally 4-20 mA or 0-20 mA signal) rather than a voltage output. Available in both isolated and non-isolated versions. Isolated transmitters are used to provide galvanic separation between the sensor input and signal output. When grounded sensors are used or leakage to ground occurs (with ungrounded thermocouples), isolated transmitters must be used.

The BMN-53 is a fully-scalable head-mount transmitter that is fully-adjustable (via solderlink and precision 20-turn. potentiometers) from O °C/O °F to the full limit of the sensor.

Transmitter is a signal conditioner. It accepts a low level signal from a sensor, a millivolt signal from a thermocouple or a resistance signal from an RTD (Pt100), and provides an output signal that is directly proportional to the input-signal. Most transmitters provide a current output signal (generally 4-20 mA or 0-20 mA signal) rather than a voltage output.

Available in both isolated and non-isolated versions. Isolated transmitters are used to provide galvanic separation between the sensor input and signal output. When grounded sensors are used or leakage to ground occurs (with ungrounded thermocouples), isolated transmitters must be used.

Supplier's Site

Technical Specifications

  Vulcan Electric Co.
Product Category RTD Temperature Transmitters
Product Number BMN
Product Name 2-wire Temperature Transmitter
Mounting Options Thermohead or Thermowell Mounting (e.g. "Hockey puck" Style)
Unlock Full Specs
to access all available technical data

Similar Products

Temperature Transmitters - 1368673 - RS Components, Ltd.
Specs
Reference Resistance Linear resistance, rtd
View Details
2-Wire Miniature Temperature Transmitters - ETM2 - Tempco Electric Heater Corporation
Tempco Electric Heater Corporation
Specs
Output Analog Current (Typical 4-20 mA)
Sensor Connection Screw Clamps or Lugs
Supply Voltage 6.5 to 36 VDC
View Details
Linearized 2- or 3-Wire RTD Input Transmitters - DSCT34-03 - Dataforth Corporation
Specs
Mounting Options Modular
Output Analog Current (Typical 4-20 mA)
Sensor Connection Terminal Block
View Details
Measuring transducer - measuring-transducer-for-pt100-galvanically-isolated - BARTEC
Specs
Reference Material Platinum
Reference Resistance 100 Ohms
Sensed Temperature -58 to 752 F (-50 to 400 C)
View Details