VTE, Inc. VTE, Inc. CCJB374NON02 Battery Jumper Terminal, 3/8" Post, 350A, 12VDC MAX, 48VDC, Red CCJB374NON02

Description
VTE, Inc. CCJB374NON02 Battery Jumper Terminal Category: Junction Blocks Manufacturer: VTE, Inc. Red brass core battery jumper terminal, also known as jumper busing Allows electrical current to pass through panels and barriers, so you can mount it anywhere on your vehicle, hook-up to battery cable, and connect to the battery for jumping or charging Ideal for use where it can be difficult or dangerous to get reach the battery Accommodates 1/16" to 3/8" barrier thickness 3/8" nickel-plated steel connection post Use with 3/8" eyelets and battery lugs Rated 350A max. @ 12VDC DC, 28VDC max. voltage Heavy-duty, high-strength glass-filled nylon busing Mounts in Double D panel punches to prevent rotation
Request a Quote Datasheet
Description
VTE, Inc. CCJB374NON02 Battery Jumper Terminal Category: Junction Blocks Manufacturer: VTE, Inc. Red brass core battery jumper terminal, also known as jumper busing Allows electrical current to pass through panels and barriers, so you can mount it anywhere on your vehicle, hook-up to battery cable, and connect to the battery for jumping or charging Ideal for use where it can be difficult or dangerous to get reach the battery Accommodates 1/16" to 3/8" barrier thickness 3/8" nickel-plated steel connection post Use with 3/8" eyelets and battery lugs Rated 350A max. @ 12VDC DC, 28VDC max. voltage Heavy-duty, high-strength glass-filled nylon busing Mounts in Double D panel punches to prevent rotation
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
VTE, Inc. CCJB374NON02 Battery Jumper Terminal, 3/8
Chanhassen, MN, United States
VTE, Inc. CCJB374NON02 Battery Jumper Terminal, 3/8" Post, 350A, 12VDC MAX, 48VDC, Red
36656
VTE, Inc. CCJB374NON02 Battery Jumper Terminal, 3/8" Post, 350A, 12VDC MAX, 48VDC, Red 36656
VTE, Inc. CCJB374NON02 Battery Jumper Terminal Category: Junction Blocks Manufacturer: VTE, Inc. Red brass core battery jumper terminal, also known as jumper busing Allows electrical current to pass through panels and barriers, so you can mount it anywhere on your vehicle, hook-up to battery cable, and connect to the battery for jumping or charging Ideal for use where it can be difficult or dangerous to get reach the battery Accommodates 1/16" to 3/8" barrier thickness 3/8" nickel-plated steel connection post Use with 3/8" eyelets and battery lugs Rated 350A max. @ 12VDC DC, 28VDC max. voltage Heavy-duty, high-strength glass-filled nylon busing Mounts in Double D panel punches to prevent rotation
  • VTE, Inc. CCJB374NON02 Battery Jumper Terminal
  • Category: Junction Blocks
  • Manufacturer: VTE, Inc.
  • Red brass core battery jumper terminal, also known as jumper busing
  • Allows electrical current to pass through panels and barriers, so you can mount it anywhere on your vehicle, hook-up to battery cable, and connect to the battery for jumping or charging
  • Ideal for use where it can be difficult or dangerous to get reach the battery
  • Accommodates 1/16" to 3/8" barrier thickness
  • 3/8" nickel-plated steel connection post
  • Use with 3/8" eyelets and battery lugs
  • Rated 350A max. @ 12VDC DC, 28VDC max. voltage
  • Heavy-duty, high-strength glass-filled nylon busing
  • Mounts in Double D panel punches to prevent rotation
Supplier's Site Datasheet

Technical Specifications

  Waytek, Inc.
Product Category Wire Terminals
Product Number 36656
Product Name VTE, Inc. CCJB374NON02 Battery Jumper Terminal, 3/8" Post, 350A, 12VDC MAX, 48VDC, Red
Terminal Type Battery Terminal
Unlock Full Specs
to access all available technical data

Similar Products

Connector Contacts - 102100-1 - TE Connectivity
Specs
Features RoHS
North American 18 to 22 AWG
International 0.3000 to 0.9000 mm2
View Details
Lug Terminals TRM3/0 -  - Sensata Technologies
Sensata Technologies
Specs
Terminal Type Wire Lug
Material Copper
> AWG 0 4-3/0
View Details
Insulation Piercing Wire-Clamp - 82-2 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Terminal Type Wire Connector
Features Insulated
View Details