VTE, Inc. VTE, Inc. 77837N02 Power Distribution Post, 8 Point, 3/8" Stud, 48VDC, 160A, Red Power Post 77837N02

Description
VTE, Inc. 77837N02 Power Distribution Post Category: Junction Blocks Manufacturer: VTE, Inc. Connect several wire/cables to a central location (8) #8-32 connection points carry up to 20 amps each at 12VDC Maximum voltage: 48VDC Base Material: Glass-filled nylon Connection Post: Stainless steel Conductive Disk: Nickel-plated copper alloy Conductive Nuts: Tin-plated copper alloy Mechanical fastener nuts: Stainless Steel Mounting center hole: 2.5" (63.5mm)
Request a Quote
Description
VTE, Inc. 77837N02 Power Distribution Post Category: Junction Blocks Manufacturer: VTE, Inc. Connect several wire/cables to a central location (8) #8-32 connection points carry up to 20 amps each at 12VDC Maximum voltage: 48VDC Base Material: Glass-filled nylon Connection Post: Stainless steel Conductive Disk: Nickel-plated copper alloy Conductive Nuts: Tin-plated copper alloy Mechanical fastener nuts: Stainless Steel Mounting center hole: 2.5" (63.5mm)
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
VTE, Inc. 77837N02 Power Distribution Post, 8 Point, 3/8
Chanhassen, MN, United States
VTE, Inc. 77837N02 Power Distribution Post, 8 Point, 3/8" Stud, 48VDC, 160A, Red Power Post
47226
VTE, Inc. 77837N02 Power Distribution Post, 8 Point, 3/8" Stud, 48VDC, 160A, Red Power Post 47226
VTE, Inc. 77837N02 Power Distribution Post Category: Junction Blocks Manufacturer: VTE, Inc. Connect several wire/cables to a central location (8) #8-32 connection points carry up to 20 amps each at 12VDC Maximum voltage: 48VDC Base Material: Glass-filled nylon Connection Post: Stainless steel Conductive Disk: Nickel-plated copper alloy Conductive Nuts: Tin-plated copper alloy Mechanical fastener nuts: Stainless Steel Mounting center hole: 2.5" (63.5mm)
  • VTE, Inc. 77837N02 Power Distribution Post
  • Category: Junction Blocks
  • Manufacturer: VTE, Inc.
  • Connect several wire/cables to a central location
  • (8) #8-32 connection points carry up to 20 amps each at 12VDC
  • Maximum voltage: 48VDC
  • Base Material: Glass-filled nylon
  • Connection Post: Stainless steel
  • Conductive Disk: Nickel-plated copper alloy
  • Conductive Nuts: Tin-plated copper alloy
  • Mechanical fastener nuts: Stainless Steel
  • Mounting center hole: 2.5" (63.5mm)
Supplier's Site

Technical Specifications

  Waytek, Inc.
Product Category Terminal Blocks
Product Number 47226
Product Name VTE, Inc. 77837N02 Power Distribution Post, 8 Point, 3/8" Stud, 48VDC, 160A, Red Power Post
Body Material Glass-filled nylon
Unlock Full Specs
to access all available technical data

Similar Products

Through terminal block - 2000-1301 - WAGO
Specs
Mounting Options 35 mm DIN Rail; DIN-35 rail
Termination Options Push-in CAGE CLAMP ®
Operating Temperature -60 to 105 C (-76 to 221 F)
View Details
5 suppliers
Pluggable Terminal Blocks - CPMXX0M1 - BlockMaster Electronics, Inc.
BlockMaster Electronics, Inc.
Specs
Features Terminal Plug; Modular
Approvals UL Recognized Component Mark (US and Canadian); ROHS
Operating Temperature -40 to 105 C (-40 to 221 F)
View Details
Specs
Operating Temperature -35 to 105 C (-31 to 221 F)
# of Contacts 5
Body Material Polyamide 6.6
View Details
XW4H/XW4K/XW4L PCB Terminal Blocks Push-in SMT Terminals with 2.54mm Pitch - XW4K-09A1-H1 - Aratas America LLC
Specs
Mounting Options PCB
# of Contacts 9
Contacts Pitch 2.54 mm (0.10 inches)
View Details
3 suppliers