VTE, Inc. VTE, Inc. 77231N02 Junction Block Stud, 1 Stud, Feed Through, 5/16"-18 Stud, Red 77231N02

Description
VTE, Inc. 77231N02 Junction Block Stud Category: Junction Blocks Manufacturer: VTE, Inc. Pass current though a panel Used to connect two or more voltage lines Hook up negative return lines to single cable Max Voltage: 48 VDC Stud Size: 5/16" - 18 threaded stud 1 Stud Material: Glass-filled nylon Nickel-plated brass post Tin-plated brass conductive nuts Stainless steel torque fastener nuts
Request a Quote
Description
VTE, Inc. 77231N02 Junction Block Stud Category: Junction Blocks Manufacturer: VTE, Inc. Pass current though a panel Used to connect two or more voltage lines Hook up negative return lines to single cable Max Voltage: 48 VDC Stud Size: 5/16" - 18 threaded stud 1 Stud Material: Glass-filled nylon Nickel-plated brass post Tin-plated brass conductive nuts Stainless steel torque fastener nuts
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
VTE, Inc. 77231N02 Junction Block Stud, 1 Stud, Feed Through, 5/16
Chanhassen, MN, United States
VTE, Inc. 77231N02 Junction Block Stud, 1 Stud, Feed Through, 5/16"-18 Stud, Red
47204
VTE, Inc. 77231N02 Junction Block Stud, 1 Stud, Feed Through, 5/16"-18 Stud, Red 47204
VTE, Inc. 77231N02 Junction Block Stud Category: Junction Blocks Manufacturer: VTE, Inc. Pass current though a panel Used to connect two or more voltage lines Hook up negative return lines to single cable Max Voltage: 48 VDC Stud Size: 5/16" - 18 threaded stud 1 Stud Material: Glass-filled nylon Nickel-plated brass post Tin-plated brass conductive nuts Stainless steel torque fastener nuts
  • VTE, Inc. 77231N02 Junction Block Stud
  • Category: Junction Blocks
  • Manufacturer: VTE, Inc.
  • Pass current though a panel
  • Used to connect two or more voltage lines
  • Hook up negative return lines to single cable
  • Max Voltage: 48 VDC
  • Stud Size: 5/16" - 18 threaded stud
  • 1 Stud
  • Material: Glass-filled nylon
  • Nickel-plated brass post
  • Tin-plated brass conductive nuts
  • Stainless steel torque fastener nuts
Supplier's Site

Technical Specifications

  Waytek, Inc.
Product Category Terminal Blocks
Product Number 47204
Product Name VTE, Inc. 77231N02 Junction Block Stud, 1 Stud, Feed Through, 5/16"-18 Stud, Red
Approvals RoHS Compliant
Unlock Full Specs
to access all available technical data

Similar Products

Actuator terminal block - 2000-5317/1102-950 - WAGO
Specs
Mounting Options 35 mm DIN Rail; DIN-35 rail DIN-35 rail
Termination Options Push-in CAGE CLAMP ®
Operating Temperature -60 to 105 C (-76 to 221 F)
View Details
2 suppliers
PCB Terminal Blocks with Wire Guard - PSBXX0D2 - BlockMaster Electronics, Inc.
Specs
Mounting Options PCB
Features Modular
Approvals UL Recognized Component Mark (US and Canadian); ROHS
View Details
Terminal Block for 3-Wire Cable - 82010010 - Interpower
Specs
Operating Temperature -35 to 100 C (-31 to 212 F)
# of Contacts 3
Body Material Polyamide 6
View Details