VTE, Inc. VTE, Inc. 77031N14 Junction Block Stud, 1 Stud, Non-Feed Through, 5/16"-18 Stud, Black 77031N14

Description
VTE, Inc. 77031N14 Junction Block Stud Category: Junction Blocks Manufacturer: VTE, Inc. Used to connect two or more voltage lines Hook up negative return lines to single cable Max Voltage: 48VDC Stud Size: 5/16" - 18 threaded stud Available in multiple stud heights (optional) Available material: Glass-filled nylon Available Colors: Red and black Connection post: Stainless steel Connection nuts: Stainless steel Flat washer: Stainless steel Sprint washer: Stainless steel
Request a Quote
Description
VTE, Inc. 77031N14 Junction Block Stud Category: Junction Blocks Manufacturer: VTE, Inc. Used to connect two or more voltage lines Hook up negative return lines to single cable Max Voltage: 48VDC Stud Size: 5/16" - 18 threaded stud Available in multiple stud heights (optional) Available material: Glass-filled nylon Available Colors: Red and black Connection post: Stainless steel Connection nuts: Stainless steel Flat washer: Stainless steel Sprint washer: Stainless steel
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
VTE, Inc. 77031N14 Junction Block Stud, 1 Stud, Non-Feed Through, 5/16
Chanhassen, MN, United States
VTE, Inc. 77031N14 Junction Block Stud, 1 Stud, Non-Feed Through, 5/16"-18 Stud, Black
47203
VTE, Inc. 77031N14 Junction Block Stud, 1 Stud, Non-Feed Through, 5/16"-18 Stud, Black 47203
VTE, Inc. 77031N14 Junction Block Stud Category: Junction Blocks Manufacturer: VTE, Inc. Used to connect two or more voltage lines Hook up negative return lines to single cable Max Voltage: 48VDC Stud Size: 5/16" - 18 threaded stud Available in multiple stud heights (optional) Available material: Glass-filled nylon Available Colors: Red and black Connection post: Stainless steel Connection nuts: Stainless steel Flat washer: Stainless steel Sprint washer: Stainless steel
  • VTE, Inc. 77031N14 Junction Block Stud
  • Category: Junction Blocks
  • Manufacturer: VTE, Inc.
  • Used to connect two or more voltage lines
  • Hook up negative return lines to single cable
  • Max Voltage: 48VDC
  • Stud Size: 5/16" - 18 threaded stud
  • Available in multiple stud heights (optional)
  • Available material: Glass-filled nylon
  • Available Colors: Red and black
  • Connection post: Stainless steel
  • Connection nuts: Stainless steel
  • Flat washer: Stainless steel
  • Sprint washer: Stainless steel
Supplier's Site

Technical Specifications

  Waytek, Inc.
Product Category Terminal Blocks
Product Number 47203
Product Name VTE, Inc. 77031N14 Junction Block Stud, 1 Stud, Non-Feed Through, 5/16"-18 Stud, Black
Approvals RoHS Compliant
Unlock Full Specs
to access all available technical data

Similar Products

XW4H/XW4K/XW4L PCB Terminal Blocks Push-in SMT Terminals with 2.54mm Pitch - XW4K-04A1-H1-R100 - Aratas America LLC
Specs
Mounting Options PCB
# of Contacts 4
Contacts Pitch 2.54 mm (0.10 inches)
View Details
PBE Turret Terminal Board - 15118 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Termination Options Turret - 1503
# of Contacts 38
Body Material Phenolic, XP
View Details