VTE, Inc. VTE, Inc. 77031N02 Junction Block Stud, Red, 1 Stud Thread, 5/16-18, 250A 77031N02

Description
VTE, Inc. 77031N02 Junction Block Stud Category: Junction Blocks Manufacturer: VTE, Inc. Used to connect two or more voltage lines Hook up negative return lines to single cable Max Voltage: 48VDC Material: Glass-filled nylon Stud Size: 5/16" - 18 threaded stud
Request a Quote
Description
VTE, Inc. 77031N02 Junction Block Stud Category: Junction Blocks Manufacturer: VTE, Inc. Used to connect two or more voltage lines Hook up negative return lines to single cable Max Voltage: 48VDC Material: Glass-filled nylon Stud Size: 5/16" - 18 threaded stud
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
VTE, Inc. 77031N02 Junction Block Stud, Red, 1 Stud Thread, 5/16-18, 250A - 47202 - Waytek, Inc.
Chanhassen, MN, United States
VTE, Inc. 77031N02 Junction Block Stud, Red, 1 Stud Thread, 5/16-18, 250A
47202
VTE, Inc. 77031N02 Junction Block Stud, Red, 1 Stud Thread, 5/16-18, 250A 47202
VTE, Inc. 77031N02 Junction Block Stud Category: Junction Blocks Manufacturer: VTE, Inc. Used to connect two or more voltage lines Hook up negative return lines to single cable Max Voltage: 48VDC Material: Glass-filled nylon Stud Size: 5/16" - 18 threaded stud
  • VTE, Inc. 77031N02 Junction Block Stud
  • Category: Junction Blocks
  • Manufacturer: VTE, Inc.
  • Used to connect two or more voltage lines
  • Hook up negative return lines to single cable
  • Max Voltage: 48VDC
  • Material: Glass-filled nylon
  • Stud Size: 5/16" - 18 threaded stud
Supplier's Site

Technical Specifications

  Waytek, Inc.
Product Category Terminal Blocks
Product Number 47202
Product Name VTE, Inc. 77031N02 Junction Block Stud, Red, 1 Stud Thread, 5/16-18, 250A
Approvals RoHS Compliant
Unlock Full Specs
to access all available technical data

Similar Products

Type 97.12 - PCB socket - 9712 - Finder S.p.A. con unico socio
Finder S.p.A. con unico socio
Specs
Mounting Options PCB
Approvals IMQ-grande, EAC-1, cRUus, ukca
Operating Temperature -40 to 70 C (-40 to 158 F)
View Details
US Pin Spacing Front Wire Entry Wire-to-Board Connections - 30.105 - Altech Corp.
Specs
Mounting Options PCB
Termination Options Screw Clamp
Approvals CSA Mark (US, NRTL/C); UL Recognized Component Mark (US and Canadian); VDE Component Mark; IEC
View Details
3 suppliers
Through terminal block - 2000-1403 - WAGO
Specs
Mounting Options 35 mm DIN Rail; DIN-35 rail
Termination Options Push-in CAGE CLAMP ®
Operating Temperature -60 to 105 C (-76 to 221 F)
View Details
3 suppliers
50-pin DIN-rail Wiring Board w/ LED Indicators - ADAM-3951-BE - Advantech
Specs
Mounting Options Universal Mounting Foot
Termination Options Screw Clamp
Features Indicator Light
View Details
2 suppliers