VTE, Inc. VTE, Inc. 77025N14 Junction Block Stud Non-Feed Through, 1/4"-20 Stud, 48VDC, 165A 77025N14

Description
VTE, Inc. 77025N14 Junction Block Stud 47217 Category: Junction Blocks Manufacturer: VTE, Inc. Max voltage: 48VDC Stud size: 1/4"-20 threaded stud Mounting Hole: #10 Dielectric strength: 630VDC Recessed mounting hole for #10 screw Glass-reinforced nylon
Request a Quote
Description
VTE, Inc. 77025N14 Junction Block Stud 47217 Category: Junction Blocks Manufacturer: VTE, Inc. Max voltage: 48VDC Stud size: 1/4"-20 threaded stud Mounting Hole: #10 Dielectric strength: 630VDC Recessed mounting hole for #10 screw Glass-reinforced nylon
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
VTE, Inc. 77025N14 Junction Block Stud Non-Feed Through, 1/4
Chanhassen, MN, United States
VTE, Inc. 77025N14 Junction Block Stud Non-Feed Through, 1/4"-20 Stud, 48VDC, 165A
47217
VTE, Inc. 77025N14 Junction Block Stud Non-Feed Through, 1/4"-20 Stud, 48VDC, 165A 47217
VTE, Inc. 77025N14 Junction Block Stud 47217 Category: Junction Blocks Manufacturer: VTE, Inc. Max voltage: 48VDC Stud size: 1/4"-20 threaded stud Mounting Hole: #10 Dielectric strength: 630VDC Recessed mounting hole for #10 screw Glass-reinforced nylon
  • VTE, Inc. 77025N14 Junction Block Stud 47217
  • Category: Junction Blocks
  • Manufacturer: VTE, Inc.
  • Max voltage: 48VDC
  • Stud size: 1/4"-20 threaded stud
  • Mounting Hole: #10
  • Dielectric strength: 630VDC
  • Recessed mounting hole for #10 screw
  • Glass-reinforced nylon
Supplier's Site

Technical Specifications

  Waytek, Inc.
Product Category Terminal Blocks
Product Number 47217
Product Name VTE, Inc. 77025N14 Junction Block Stud Non-Feed Through, 1/4"-20 Stud, 48VDC, 165A
Terminal Block Type Non-feed through
Unlock Full Specs
to access all available technical data

Similar Products

Type 95.23 - PCB socket (for changeover contacts only) - 9523 - Finder S.p.A. con unico socio
Specs
Mounting Options PCB
Approvals CSA Mark (US, NRTL/C); EAC-1, CSA, cRUus, ukca
Operating Temperature -40 to 70 C (-40 to 158 F)
View Details
Fuse terminal block - 2002-1811/1000-836 - WAGO
Specs
Mounting Options 35 mm DIN Rail; DIN-35 rail
Termination Options Push-in CAGE CLAMP ®
Operating Temperature -60 to 105 C (-76 to 221 F)
View Details
4 suppliers
DB9 to 10-pin wiring board - OPT1-DB9E-AE - Advantech
Specs
Termination Options Screw Clamp
View Details