VTE, INC.
77025N02 -- VTE, INC. 77025N02 JUNCTION BLOCK STUD NON-FEED THROUGH, 1/4" STUD, 48VDC, 165A
VTE, Inc.
VTE, Inc. 77025N02 Junction Block Stud Non-Feed Through, 1/4" Stud, 48VDC, 165A
77025N02
Description
VTE, Inc. 77025N02 Junction Block Stud
Category: Junction Blocks
Manufacturer: VTE, Inc.
Positions: 1 Position
Max voltage: 48VDC
Dielectric strength: 630VDC
Recessed mounting hole for #10 screw
Glass-reinforced nylon
20 Thread
Request a Quote
Email Supplier
Description
VTE, Inc. 77025N02 Junction Block Stud
Category: Junction Blocks
Manufacturer: VTE, Inc.
Positions: 1 Position
Max voltage: 48VDC
Dielectric strength: 630VDC
Recessed mounting hole for #10 screw
Glass-reinforced nylon
20 Thread
Request a Quote
Email Supplier
Suppliers
VTE, Inc. 77025N02 Junction Block Stud Non-Feed Through, 1/4" Stud, 48VDC, 165A
47215
VTE, Inc. 77025N02 Junction Block Stud
Category: Junction Blocks
Manufacturer: VTE, Inc.
Positions: 1 Position
Max voltage: 48VDC
Dielectric strength: 630VDC
Recessed mounting hole for #10 screw
Glass-reinforced nylon
20 Thread
- VTE, Inc. 77025N02 Junction Block Stud
- Category: Junction Blocks
- Manufacturer: VTE, Inc.
- Positions: 1 Position
- Max voltage: 48VDC
- Dielectric strength: 630VDC
- Recessed mounting hole for #10 screw
- Glass-reinforced nylon
- 20 Thread
Supplier's Site
Technical Specifications
|
Product Category
|
Terminal Blocks |
|
Product Number
|
47215 |
|
Product Name
|
VTE, Inc. 77025N02 Junction Block Stud Non-Feed Through, 1/4" Stud, 48VDC, 165A |
|
Terminal Block Type
|
Non-feed through
|
Unlock Full Specs
to access all available technical data
Similar Products
Finder S.p.A. con unico socio
Mounting Options
PCB
Approvals
CE Conformity Marks; IMQ-grande, CE-2, EAC-1, ukca, cRUus
Operating Temperature
-40 to 70 C (-40 to 158 F)
View Details
Mounting Options
35 mm DIN Rail; DIN-35 rail
Termination Options
Push-in CAGE CLAMP ®
Operating Temperature
-60 to 105 C (-76 to 221 F)
View Details
2 suppliers
Mounting Options
Universal Mounting Foot
Termination Options
Screw Clamp
Features
Indicator Light
View Details
2 suppliers