VTE, Inc. VTE, Inc. 457N2V14 Marine Battery Boot, 6-1/0 Ga., Black 457N2V14

Description
VTE, Inc. 457N2V14 Marine Battery Boot Category: Battery Boots Manufacturer: VTE, Inc. Protect battery cables from corrosion and shorting Improve the appearance of your battery connections Cable Entry: .32" (8.1 mm) Post Height: 1.9" (48.3 mm) More alternator type, straight-in, and marine type battery boot options available
Request a Quote
Description
VTE, Inc. 457N2V14 Marine Battery Boot Category: Battery Boots Manufacturer: VTE, Inc. Protect battery cables from corrosion and shorting Improve the appearance of your battery connections Cable Entry: .32" (8.1 mm) Post Height: 1.9" (48.3 mm) More alternator type, straight-in, and marine type battery boot options available
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
VTE, Inc. 457N2V14 Marine Battery Boot, 6-1/0 Ga., Black - 23514 - Waytek, Inc.
Chanhassen, MN, United States
VTE, Inc. 457N2V14 Marine Battery Boot, 6-1/0 Ga., Black
23514
VTE, Inc. 457N2V14 Marine Battery Boot, 6-1/0 Ga., Black 23514
VTE, Inc. 457N2V14 Marine Battery Boot Category: Battery Boots Manufacturer: VTE, Inc. Protect battery cables from corrosion and shorting Improve the appearance of your battery connections Cable Entry: .32" (8.1 mm) Post Height: 1.9" (48.3 mm) More alternator type, straight-in, and marine type battery boot options available
  • VTE, Inc. 457N2V14 Marine Battery Boot
  • Category: Battery Boots
  • Manufacturer: VTE, Inc.
  • Protect battery cables from corrosion and shorting
  • Improve the appearance of your battery connections
  • Cable Entry: .32" (8.1 mm)
  • Post Height: 1.9" (48.3 mm)
  • More alternator type, straight-in, and marine type battery boot options available
Supplier's Site

Technical Specifications

  Waytek, Inc.
Product Category Wire Terminals
Product Number 23514
Product Name VTE, Inc. 457N2V14 Marine Battery Boot, 6-1/0 Ga., Black
Terminal Type Battery Terminal
Unlock Full Specs
to access all available technical data

Similar Products

Shielded Contacts - 119468-000 - TE Connectivity
Specs
North American 30 to 32 AWG
International 0.0300 to 0.0500 mm2
View Details
Lug Terminals TRM6 -  - Sensata Technologies
Sensata Technologies
Specs
Terminal Type Wire Lug
Material Copper
> AWG 0 14-6
View Details
Terminal Ring on Stacking Miniature Banana Plug, Adapter - 8714 - E-Z-HOOK, a division of Tektest, Inc.
Specs
Terminal Type Ring Terminal; Banana
View Details